☰
THL3502
THL3502
Active
Description:  IC LED DRIVER PS 100MA 48QFN
Manufacturer:  CEL
Datasheet:   THL3502 Datasheet
History Price: $4.14000
In Stock: 42080
THL3502 Specification
Specification
Part No
THL3502
Category
PMIC - LED Drivers
Manufacturer
CEL
Series
THine
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Switch
Topology
-
Internal Switch(s)
Yes
Number of Outputs
24
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
35V
Current - Output / Channel
100mA
Frequency
10MHz
Dimming
-
Applications
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
THL3502 Related Parts
THL3501
THL3501
THine Solutions
IC LED DRIVER PS 100MA 40QFN
THL3501-B
THL3501-B
CEL
IC LED DRIVER PS 100MA 40QFN
THL3502-B
THL3502-B
CEL
IC LED DRIVER PS 100MA 48QFN
THL3503
THL3503
THine Solutions
IC LED DRIVER PS 40MA 40QFN
THL3503-B
THL3503-B
CEL
IC LED DRIVER PS 40MA 40QFN
THL3504
THL3504
CEL
IC LED DRIVER PS 40MA 48QFN
THL3504-B
THL3504-B
CEL
IC LED DRIVER PS 40MA 48QFN
THL3512
THL3512
THine Solutions
IC LED DRIVER PS 100MA 48QFN
THL3512-B
THL3512-B
CEL
IC LED DRIVER PS 100MA 48QFN
THL3514
THL3514
THine Solutions
IC LED DRIVER PS 40MA 48QFN
THL3514-B
THL3514-B
CEL
IC LED DRIVER PS 40MA 48QFN
THL3502 Compare Parts
  • THL3502 vs THL3514
  • THL3502 vs THL3512-B
  • THL3502 vs THL3512
  • THL3502 vs THL3504-B
  • THL3502 vs THL3504
  • THL3502 vs THL3503-B
  • THL3502 vs THL3503
  • THL3502 vs THL3502-B
  • THL3502 vs THL3501-B
  • THL3502 vs THL3501
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.