☰
THS8133BCPHP
THS8133BCPHP
Obsolete
Description:  IC VIDEO DAC 10BIT 80M 48HTQFP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 26440
THS8133BCPHP vs THS8136PHP
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Video DAC
Video DAC
Number of Channels
-
3
Resolution (Bits)
10 b
10 b
Sampling Rate (Per Second)
80M
180M
Data Interface
Parallel
Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3V ~ 5.25V
1.65V ~ 1.95V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
48-HTQFP (7x7)