☰
THS8133BCPHP
THS8133BCPHP
Obsolete
Description:  IC VIDEO DAC 10BIT 80M 48HTQFP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 26440
THS8133BCPHP Specification
Specification
Part No
THS8133BCPHP
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video DAC
Number of Channels
-
Resolution (Bits)
10 b
Sampling Rate (Per Second)
80M
Data Interface
Parallel
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
THS8133BCPHP Related Parts
THS8134BCPHP
THS8134BCPHP
Texas Instruments
IC VIDEO DAC 8BIT 80M 48HTQFP
THS8134BCPHPG4
THS8134BCPHPG4
Texas Instruments
IC VIDEO DAC 8BIT 80M 48HTQFP
THS8135PHP
THS8135PHP
Texas Instruments
IC VIDEO DAC 10BIT 240M 48HTQFP
THS8135PHPG4
THS8135PHPG4
Texas Instruments
IC VIDEO DAC 10BIT 240M 48HTQFP
THS8136IPHP
THS8136IPHP
Texas Instruments
IC VIDEO DAC 10BIT 180M 48HTQFP
THS8136IPHPR
THS8136IPHPR
Texas Instruments
IC VIDEO DAC 10BIT 180M 48HTQFP
THS8136PHP
THS8136PHP
Texas Instruments
IC VIDEO DAC 10BIT 180M 48HTQFP
THS8136PHPR
THS8136PHPR
Texas Instruments
IC VIDEO DAC 10BIT 180M 48HTQFP
THS8200IPFPEP
THS8200IPFPEP
Texas Instruments
IC VIDEO DAC 10BIT 80HTQFP
THS8200PFP
THS8200PFP
Texas Instruments
IC VIDEO DAC 10BIT 80HTQFP
THS8200PFPG4
THS8200PFPG4
Texas Instruments
IC VIDEO DAC 10BIT 80HTQFP
THS8136IPHPQ1
THS8136IPHPQ1
Texas Instruments
PROTOTYPE
THS8133BCPHP Compare Parts
  • THS8133BCPHP vs THS8200PFP
  • THS8133BCPHP vs THS8200IPFPEP
  • THS8133BCPHP vs THS8136PHPR
  • THS8133BCPHP vs THS8136PHP
  • THS8133BCPHP vs THS8136IPHPR
  • THS8133BCPHP vs THS8136IPHP
  • THS8133BCPHP vs THS8135PHPG4
  • THS8133BCPHP vs THS8135PHP
  • THS8133BCPHP vs THS8134BCPHPG4
  • THS8133BCPHP vs THS8134BCPHP
  • THS8133BCPHP vs THS8136IPHPRQ1
  • THS8133BCPHP vs THS8136IPHPQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.