TL022CDR
TL022CDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL022CDR Datasheet
History Price: $0.73000
In Stock: 14400
TL022CDR vs TL084HIPWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.5V/μs
20V/μs
Gain Bandwidth Product
500 kHz
5.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
130μA (x2 Channels)
937.5μA (x4 Channels)
Current - Output / Channel
6 mA
26 mA
Voltage - Supply Span (Min)
10 V
4.5 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
14-TSSOP