TL022CDR
TL022CDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL022CDR Datasheet
History Price: $0.73000
In Stock: 14400
TL022CDR Specification
Specification
Part No
TL022CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
1 mV
Current - Supply
130μA (x2 Channels)
Current - Output / Channel
6 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL022CDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL022CDR Description

## Texas Instruments TL022CDR Overview

The Texas Instruments TL022CDR is a dual operational amplifier (op-amp) designed for high-precision applications, offering a wide range of features and performance characteristics suited for both industrial and consumer applications. This device is particularly well-suited for situations requiring low offset voltage, low bias current, and high slew rate. It is commonly used in signal conditioning, filtering, and amplification tasks, as well as in audio, instrumentation, and other sensitive analog signal applications.

## Key Features

* Package Type: SOIC-8 (Small Outline Integrated Circuit)
* Number of Channels: Dual (Two Independent Op-Amps)
* Supply Voltage Range: ±3V to ±18V
* Input Offset Voltage: 3mV (max)
* Output Voltage Swing: ±12V (at ±15V supply)
* Slew Rate: 0.3V/µs (typical)
* Low Input Bias Current: 100nA (max)
* Low Quiescent Current: 1.1mA (typical)
* Gain Bandwidth Product (GBW): 1MHz (typical)
* Input Common-Mode Voltage Range: 0V to V+ – 2V
* Low Noise: 15nV/√Hz (typical)

## Electrical Characteristics

The TL022CDR is designed with a high level of precision and low-power consumption, making it an ideal choice for low-noise, low-distortion applications. It is optimized for applications that require accurate voltage amplification and stable performance across a broad range of temperatures and conditions.

## Supply Voltage Range

* Minimum Supply Voltage: ±3V
* Maximum Supply Voltage: ±18V

The TL022CDR operates over a broad supply voltage range, allowing it to be used in a variety of applications requiring different operating conditions. The flexibility in the supply voltage range makes it suitable for both battery-powered systems and systems powered by standard voltage rails in industrial or instrumentation settings.

## Input Offset Voltage

* Input Offset Voltage: 3mV (max)

The input offset voltage is a critical parameter in op-amps used for precision applications. The TL022CDR offers a very low input offset voltage, which is important in ensuring that the output signal remains accurate and free from errors due to inherent internal imbalances.

## Input Bias Current

* Input Bias Current: 100nA (max)

The low input bias current of the TL022CDR ensures minimal influence on the circuit's performance, especially in high-impedance applications. This characteristic reduces errors in precision measurement systems and allows the op-amp to function effectively with high-impedance sources.

## Slew Rate

* Slew Rate: 0.3V/µs (typical)

The slew rate is an important factor in determining the ability of the op-amp to track rapidly changing input signals. While the TL022CDR offers a moderate slew rate, it is sufficient for many low-to-moderate-speed applications, providing a balance between speed and stability.

## Gain Bandwidth Product (GBW)

* Gain Bandwidth Product (GBW): 1MHz (typical)

The gain-bandwidth product is a key performance metric for operational amplifiers. With a 1MHz GBW, the TL022CDR is capable of amplifying a wide range of frequencies with a reasonable gain, making it suitable for audio, signal conditioning, and instrumentation applications.

## Output Voltage Swing

* Output Voltage Swing: ±12V (at ±15V supply)

The TL022CDR can output a voltage swing that is close to the supply rails, which is critical in applications that require the op-amp to drive loads at or near the supply voltage. This feature ensures that the output signal can reach the full voltage range of the supply, maximizing the dynamic range of the output signal.

## Thermal and Reliability Characteristics

The TL022CDR is designed for operation in a wide temperature range, providing reliable performance in diverse conditions.

* Operating Temperature Range: -40°C to +85°C
* Thermal Shutdown: Not included in this model (appropriate thermal management should be considered)
* Storage Temperature Range: -65°C to +150°C

These temperature characteristics ensure the TL022CDR remains operational in a variety of environments, including industrial and automotive applications where temperature fluctuations can be significant.

## Applications

The TL022CDR is widely used in a variety of applications due to its low noise, low offset voltage, and overall precision. Some common uses include:

* Signal Conditioning: The op-amp is often used in signal conditioning circuits to amplify low-level signals for further processing.
* Audio Amplification: Its low distortion and noise performance make it ideal for audio applications, such as pre-amplifiers and equalization circuits.
* Measurement Systems: The precision characteristics of the TL022CDR make it suitable for use in instrumentation and measurement systems requiring high accuracy and stability.
* Active Filters: The op-amp can be used in active filter circuits for signal processing, including low-pass, high-pass, and band-pass filters.
* Voltage Followers: Due to its low offset and bias currents, the TL022CDR is often used as a voltage follower to buffer signals in high-impedance environments.

## Packaging and Pin Configuration

The TL022CDR comes in a SOIC-8 package, which is a surface-mount package that saves board space and offers good thermal performance. The pin configuration for the device is as follows:

* Pin 1, 2: Non-inverting input of op-amp 1
* Pin 3, 4: Inverting input of op-amp 1
* Pin 5, 6: Non-inverting input of op-amp 2
* Pin 7, 8: Inverting input of op-amp 2

## Summary

The Texas Instruments TL022CDR is a dual operational amplifier offering low offset voltage, low bias current, and high precision, making it ideal for applications that require accurate signal amplification, such as in audio, instrumentation, and industrial systems. With features such as a wide supply voltage range, low quiescent current, and low noise, the TL022CDR provides the performance required for many demanding analog signal processing tasks. Its versatility, along with its small package and reliable temperature performance, ensures that it is a reliable solution for engineers looking for a cost-effective, high-performance op-amp for precision applications.
TL022CDR Compare Parts
  • TL022CDR vs TL092CPS
  • TL022CDR vs TL088CD
  • TL022CDR vs TL087IP
  • TL022CDR vs TL084QDRG4
  • TL022CDR vs TL084QDR
  • TL022CDR vs TL084QDG4
  • TL022CDR vs TL084QD
  • TL022CDR vs TL084IYDT
  • TL022CDR vs TL084IPT
  • TL022CDR vs TL084ING4
  • TL022CDR vs TL084IN
  • TL022CDR vs TL084IN
  • TL022CDR vs TL084IDT
  • TL022CDR vs TL084IDRG4
  • TL022CDR vs TL084IDRE4
  • TL022CDR vs TL084IDR
  • TL022CDR vs TL084ID
  • TL022CDR vs TL084ID
  • TL022CDR vs TL084HIPWR
  • TL022CDR vs TL084HIDR
  • TL022CDR vs TL084CPWR
  • TL022CDR vs TL084CPW
  • TL022CDR vs TL084CPT
  • TL022CDR vs TL084CNSR
  • TL022CDR vs TL084CNS
  • TL022CDR vs TL084CNG4
  • TL022CDR vs TL084CN
  • TL022CDR vs TL084CN
  • TL022CDR vs TL084CDT
  • TL022CDR vs TL084CDRG4
  • TL022CDR vs TL084CDRE4
  • TL022CDR vs TL084CDR
  • TL022CDR vs TL084CDG4
  • TL022CDR vs TL084CDE4
  • TL022CDR vs TL084CD
  • TL022CDR vs TL084CD
  • TL022CDR vs TL084BMDT
  • TL022CDR vs TL084BMD
  • TL022CDR vs TL084BIYDT
  • TL022CDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…