TL022CP
TL022CP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL022CP Datasheet
History Price: $0.88000
In Stock: 47200
TL022CP vs TL084HIPWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.5V/μs
20V/μs
Gain Bandwidth Product
500 kHz
5.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
130μA (x2 Channels)
937.5μA (x4 Channels)
Current - Output / Channel
6 mA
26 mA
Voltage - Supply Span (Min)
10 V
4.5 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
14-TSSOP