TL022CP
TL022CP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL022CP Datasheet
History Price: $0.88000
In Stock: 47200
TL022CP Specification
Specification
Part No
TL022CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
1 mV
Current - Supply
130μA (x2 Channels)
Current - Output / Channel
6 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TL022CP Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL022CP Description
Overview
The Texas Instruments TL022CP is a high-speed, low-noise JFET-input operational amplifier designed for applications that require precision, low input bias current, and wide bandwidth. It belongs to the TL0xx family of operational amplifiers and is commonly used in instrumentation, active filters, signal conditioning, and low-noise amplifying circuits. The device combines high input impedance with excellent AC and DC performance, making it suitable for both general-purpose and high-precision analog applications.

Input Characteristics
The TL022CP features a dual JFET input stage, providing ultra-high input impedance typically in the order of 10^12 Ω. This minimizes loading on high-impedance signal sources and ensures minimal signal distortion. The input bias current is extremely low, typically 30 pA at 25°C, making the device ideal for applications involving high-impedance sensors, voltage followers, or integrators. Input offset voltage is typically 3 mV, with a maximum of 10 mV over the full temperature range, ensuring stable DC operation in precision circuits.

Output Characteristics
The TL022CP provides rail-to-rail compatible output swing limited to V_CC -1.5 V at moderate loads. It can source or sink up to 10 mA of output current, which is sufficient for most low-power analog applications. The device has low output impedance, supporting efficient voltage transfer to subsequent stages without significant signal degradation.

Frequency and Speed
This operational amplifier offers a wide unity-gain bandwidth of 3 MHz and a slew rate of 13 V/µs, allowing it to accurately reproduce fast-changing signals with minimal phase delay. The high slew rate and wide bandwidth make it suitable for active filters, audio preamplifiers, and analog signal processing applications requiring precise transient response.

Noise Performance
The TL022CP is designed for low-noise operation, featuring an input voltage noise density of 18 nV/√Hz at 1 kHz. This characteristic allows the amplifier to maintain high signal integrity in sensitive measurement applications, including biomedical instrumentation and audio processing systems.

Power Supply and Operating Range
The TL022CP operates over a wide dual-supply voltage range from ±3 V to ±18 V, or a single supply from 6 V to 36 V, providing design flexibility in various systems. Supply current is typically 1.4 mA per amplifier, offering low power consumption while maintaining high performance.

Temperature Range
The device supports an industrial temperature range of -40°C to +85°C, ensuring reliable performance in automotive, industrial, and outdoor environments.

Package
The TL022CP is offered in an 8-pin PDIP package, facilitating easy integration into through-hole designs, prototyping, and automated assembly processes. The dual op-amp configuration provides two independent operational amplifiers in a single package, saving board space and simplifying circuit design.

Applications
The TL022CP is suitable for a wide range of applications, including precision instrumentation amplifiers, high-impedance sensor interfaces, active analog filters, audio preamplifiers, integrators, summing amplifiers, and general-purpose signal conditioning. Its combination of low input bias, low noise, high slew rate, and wide bandwidth makes it ideal for both analog and mixed-signal designs.

Key Specifications

* Device Type: Dual JFET-input operational amplifier
* Input Impedance: 10^12 Ω typical
* Input Bias Current: 30 pA typical
* Input Offset Voltage: 3 mV typical, 10 mV max
* Output Current: ±10 mA typical
* Output Voltage Swing: V_CC - 1.5 V
* Unity-Gain Bandwidth: 3 MHz
* Slew Rate: 13 V/µs
* Input Voltage Noise Density: 18 nV/√Hz at 1 kHz
* Supply Voltage Range: ±3 V to ±18 V (dual), 6 V to 36 V (single)
* Supply Current: 1.4 mA per amplifier typical
* Operating Temperature Range: -40°C to +85°C
* Package: 8-pin PDIP
* Number of Amplifiers: 2 per package

Summary
The Texas Instruments TL022CP is a high-speed, low-noise, dual JFET-input operational amplifier offering high input impedance, low bias current, and excellent AC performance. Its combination of wide bandwidth, fast slew rate, low noise, and versatile supply voltage range makes it ideal for precision analog applications, sensor interfacing, audio signal processing, and general-purpose amplification where accuracy, speed, and stability are essential.
TL022CP Compare Parts
  • TL022CP vs TL092CPS
  • TL022CP vs TL088CD
  • TL022CP vs TL087IP
  • TL022CP vs TL084QDRG4
  • TL022CP vs TL084QDR
  • TL022CP vs TL084QDG4
  • TL022CP vs TL084QD
  • TL022CP vs TL084IYDT
  • TL022CP vs TL084IPT
  • TL022CP vs TL084ING4
  • TL022CP vs TL084IN
  • TL022CP vs TL084IN
  • TL022CP vs TL084IDT
  • TL022CP vs TL084IDRG4
  • TL022CP vs TL084IDRE4
  • TL022CP vs TL084IDR
  • TL022CP vs TL084ID
  • TL022CP vs TL084ID
  • TL022CP vs TL084HIPWR
  • TL022CP vs TL084HIDR
  • TL022CP vs TL084CPWR
  • TL022CP vs TL084CPW
  • TL022CP vs TL084CPT
  • TL022CP vs TL084CNSR
  • TL022CP vs TL084CNS
  • TL022CP vs TL084CNG4
  • TL022CP vs TL084CN
  • TL022CP vs TL084CN
  • TL022CP vs TL084CDT
  • TL022CP vs TL084CDRG4
  • TL022CP vs TL084CDRE4
  • TL022CP vs TL084CDR
  • TL022CP vs TL084CDG4
  • TL022CP vs TL084CDE4
  • TL022CP vs TL084CD
  • TL022CP vs TL084CD
  • TL022CP vs TL084BMDT
  • TL022CP vs TL084BMD
  • TL022CP vs TL084BIYDT
  • TL022CP vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…