Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL022CPS
TL022CPS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:
Texas Instruments
Datasheet:
TL022CPS Datasheet
History Price: $0.95000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL022CPS vs TL084IDRG4
Part No
TL022CPS
TL084IDRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.5V/μs
13V/μs
Gain Bandwidth Product
500 kHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
30 pA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
130μA (x2 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
6 mA
10 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
14-SOIC