☰
TL022CPS
TL022CPS
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   TL022CPS Datasheet
History Price: $0.95000
In Stock: 880
TL022CPS Specification
Specification
Part No
TL022CPS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
1 mV
Current - Supply
130μA (x2 Channels)
Current - Output / Channel
6 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
TL022CPS PDF Datasheet
TL022CPS Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL022CPS Description
Texas Instruments TL022CPS Overview

The Texas Instruments TL022CPS is a low-power, single operational amplifier designed for precision analog signal processing. It offers low offset voltage, low bias current, and high input impedance, making it ideal for applications in signal conditioning, filtering, and amplification where accuracy and stability are essential. This op-amp is based on CMOS technology, which allows it to operate with low supply voltages while consuming minimal current. The TL022CPS is well-suited for general-purpose amplification, audio systems, and sensor interfaces that demand high precision and low-power consumption.

This device is housed in a 8-pin PDIP package, making it suitable for integration into standard electronic systems that require space-efficient designs. The TL022CPS features rail-to-rail input and output capability, allowing for maximum signal swing within the voltage rails, making it versatile for a wide range of applications in analog signal processing.

Key Specifications:

* Device Type: Single Operational Amplifier
* Supply Voltage Range: ±3V to ±18V (or 6V to 36V single supply)
* Input Offset Voltage: 3 mV (maximum)
* Input Bias Current: 100 pA (typical)
* Output Voltage Swing: Rail-to-rail (for both output high and low)
* Bandwidth (Gain = 1): 1 MHz (typical)
* Slew Rate: 0.3 V/µs (typical)
* Power Supply Current: 0.3 mA (typical)
* Input Impedance: 10 MΩ (typical)
* Output Drive Capability: 20 mA (minimum)
* Common-Mode Rejection Ratio (CMRR): 100 dB (minimum)
* Package Type: 8-pin PDIP

Key Features:

1. Low Power Consumption:
The TL022CPS is designed for low-power operation, with a typical supply current of only 0.3 mA. This feature makes the device suitable for battery-operated or low-power systems, such as sensor interfaces, portable devices, and remote sensing applications where power efficiency is critical.

2. Wide Supply Voltage Range:
The operational amplifier operates with a supply voltage range of ±3V to ±18V or 6V to 36V single supply. This flexibility allows the TL022CPS to be used in both dual-supply and single-supply systems, offering more design options for various applications in consumer electronics, medical equipment, and industrial control systems.

3. Low Input Offset Voltage:
With a maximum input offset voltage of 3 mV, the TL022CPS ensures high accuracy in precision amplification applications. Low offset voltage is particularly important in systems where signal accuracy is critical, such as sensor signal processing, low-level signal amplification, and precision measurement.

4. Low Input Bias Current:
The TL022CPS has a typical input bias current of 100 pA, which contributes to its low power and high input impedance. This feature is essential for applications that interface with high-impedance sources, such as sensor interfaces, analog-to-digital converters (ADC), and high-precision measurement systems where minimizing current draw from the signal source is crucial.

5. Rail-to-Rail Input and Output:
The TL022CPS features rail-to-rail input and output capabilities, meaning it can handle signals that extend from the negative rail to the positive rail, maximizing the available signal range. This is particularly useful in single-supply systems, allowing the op-amp to process the full range of the input signal, including when the input voltage is close to the supply rails. This feature makes the device suitable for low-voltage designs, such as battery-powered systems and compact circuits.

6. Wide Bandwidth:
The device offers a typical bandwidth of 1 MHz when the gain is set to 1, ensuring sufficient performance for many signal conditioning tasks, including audio amplification, filtering, and feedback circuits in low-frequency applications. The TL022CPS is well-suited for applications that do not require extremely high-frequency response but still need a broad frequency range for general-purpose signal processing.

7. High Input Impedance:
The TL022CPS has a typical input impedance of 10 MΩ, which helps to minimize the load on the signal source. This high input impedance is crucial when amplifying signals from high-impedance sources, such as sensors, transducers, and high-resistance circuits, as it ensures minimal distortion and maintains the integrity of the input signal.

8. High Common-Mode Rejection Ratio (CMRR):
With a minimum CMRR of 100 dB, the TL022CPS provides excellent common-mode rejection. This ensures that the device can effectively reject unwanted noise or common-mode signals from the input, which is particularly important in precision applications and signal conditioning, where the accuracy of the differential signal is paramount.

9. Compact 8-Pin PDIP Package:
The TL022CPS is available in an 8-pin PDIP package, which makes it compatible with standard through-hole designs and offers easy integration into conventional circuits. Its small form factor allows it to be used in space-constrained systems, including automated equipment, consumer electronics, and portable devices.

10. Output Drive Capability:
The TL022CPS is capable of driving up to 20 mA of output current, making it suitable for light load driving applications. This feature allows the device to be used in signal amplification tasks without the need for external buffers or additional driving stages, simplifying the overall design.

Applications:

1. Sensor Signal Conditioning:
The TL022CPS is ideal for sensor signal conditioning applications, where precise amplification of small signals from sensors is required. The low input offset voltage, low bias current, and high input impedance make it suitable for amplifying signals from temperature sensors, pressure sensors, humidity sensors, and light sensors.

2. Audio Systems:
With its low power consumption, rail-to-rail input/output, and good bandwidth, the TL022CPS is well-suited for audio amplification in low-voltage systems, such as portable audio devices, hearing aids, and small audio amplifiers. Its low distortion and high accuracy ensure clear and high-fidelity audio output.

3. Operational Amplifier Circuits:
The TL022CPS is commonly used in general-purpose operational amplifier circuits, including active filters, feedback loops, and voltage followers. Its low offset voltage and high input impedance make it ideal for maintaining signal integrity in precision circuits.

4. Battery-Powered Systems:
Due to its low power consumption of 0.3 mA, the TL022CPS is an excellent choice for battery-powered systems, such as portable devices, medical devices, and remote sensing systems. Its high efficiency ensures extended battery life in applications where energy conservation is important.

5. Test and Measurement Equipment:
The TL022CPS is often used in test and measurement equipment to amplify or filter low-level signals in oscilloscopes, signal generators, and data acquisition systems. The device’s precision and low noise performance are essential for high-accuracy measurements in scientific and engineering applications.

6. Industrial Control Systems:
In industrial control systems, the TL022CPS can be used for signal amplification and conditioning in automation circuits, control panels, and sensor interfaces. Its wide operating voltage range and precision make it well-suited for harsh industrial environments.

7. Medical Instrumentation:
The TL022CPS is used in medical instrumentation, such as ECG or EEG amplifiers, where low noise and high accuracy are essential for processing biological signals. Its low power consumption ensures that it is suitable for battery-operated medical devices, including portable diagnostic tools and wearable health monitors.

Conclusion:

The Texas Instruments TL022CPS operational amplifier provides excellent performance in low-power applications where precision, low offset voltage, and high input impedance are required. Its rail-to-rail input/output, low power consumption, and flexible supply voltage range make it ideal for use in sensors, audio systems, portable devices, and signal conditioning applications across a wide range of industries, including medical instrumentation, consumer electronics, and industrial automation. The TL022CPS offers reliable and cost-effective solutions for high-performance analog signal processing.
TL022CPS Compare Parts
  • TL022CPS vs TL092CPS
  • TL022CPS vs TL088CD
  • TL022CPS vs TL087IP
  • TL022CPS vs TL084QDRG4
  • TL022CPS vs TL084QDR
  • TL022CPS vs TL084QDG4
  • TL022CPS vs TL084QD
  • TL022CPS vs TL084IYDT
  • TL022CPS vs TL084IPT
  • TL022CPS vs TL084ING4
  • TL022CPS vs TL084IN
  • TL022CPS vs TL084IN
  • TL022CPS vs TL084IDT
  • TL022CPS vs TL084IDRG4
  • TL022CPS vs TL084IDRE4
  • TL022CPS vs TL084IDR
  • TL022CPS vs TL084ID
  • TL022CPS vs TL084ID
  • TL022CPS vs TL084HIPWR
  • TL022CPS vs TL084HIDR
  • TL022CPS vs TL084CPWR
  • TL022CPS vs TL084CPW
  • TL022CPS vs TL084CPT
  • TL022CPS vs TL084CNSR
  • TL022CPS vs TL084CNS
  • TL022CPS vs TL084CNG4
  • TL022CPS vs TL084CN
  • TL022CPS vs TL084CN
  • TL022CPS vs TL084CDT
  • TL022CPS vs TL084CDRG4
  • TL022CPS vs TL084CDRE4
  • TL022CPS vs TL084CDR
  • TL022CPS vs TL084CDG4
  • TL022CPS vs TL084CDE4
  • TL022CPS vs TL084CD
  • TL022CPS vs TL084CD
  • TL022CPS vs TL084BMDT
  • TL022CPS vs TL084BMD
  • TL022CPS vs TL084BIYDT
  • TL022CPS vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.