Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL022CPSRG4
TL022CPSRG4
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:
Texas Instruments
Datasheet:
TL022CPSRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL022CPSRG4 vs TL092CPS
Part No
TL022CPSRG4
TL092CPS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
0.6V/μs
Gain Bandwidth Product
500 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
200 pA
Voltage - Input Offset
1 mV
5 mV
Current - Supply
130μA (x2 Channels)
1.5mA (x2 Channels)
Current - Output / Channel
6 mA
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
8-SO