TL022CPSRG4
TL022CPSRG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   TL022CPSRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46400
TL022CPSRG4 Specification
Specification
Part No
TL022CPSRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
100 nA
Voltage - Input Offset
1 mV
Current - Supply
130μA (x2 Channels)
Current - Output / Channel
6 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
TL022CPSRG4 Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL022CPSRG4 Description
Texas Instruments TL022CPSRG4 Overview

The Texas Instruments TL022CPSRG4 is a precision operational amplifier (op-amp) designed for high-performance analog applications. It is built to offer low noise, high-speed operation, and stability across a wide range of temperatures and operating conditions. The TL022CPSRG4 is ideal for use in precision signal processing, instrumentation, audio systems, and other applications that require accurate amplification with minimal distortion. With its low offset voltage, high open-loop gain, and wide bandwidth, the TL022CPSRG4 is a versatile and reliable component for various analog circuits.

## Key Specifications

* Package Type: 8-lead PDIP (Plastic Dual Inline Package)
* Supply Voltage Range: ±3V to ±18V (or 6V to 36V single supply)
* Input Offset Voltage: 3mV (maximum)
* Open-Loop Voltage Gain: 100,000 (min) at ±15V
* Input Bias Current: 100nA (typical)
* Output Voltage Swing: ±12V (typical at ±15V supply)
* Slew Rate: 0.3V/µs (typical)
* Bandwidth: 1.5 MHz (typical at ±15V)
* Power Supply Current: 1.4mA (typical)
* Temperature Range: -40°C to +85°C
* Common-Mode Rejection Ratio (CMRR): 90dB (min) at ±15V
* Power Supply Rejection Ratio (PSRR): 80dB (min) at ±15V

## Performance Characteristics

* Low Input Offset Voltage: The TL022CPSRG4 features a low input offset voltage of 3mV (maximum), ensuring minimal error in differential voltage measurements. This is crucial for high-precision applications such as instrumentation and medical equipment where accuracy is paramount.
* High Open-Loop Gain: With a minimum open-loop voltage gain of 100,000 at ±15V, the TL022CPSRG4 provides excellent amplification with high fidelity. This high gain is essential for applications requiring precise amplification of small signals.
* Low Input Bias Current: The device features a typical input bias current of 100nA, which is ideal for high-impedance sources and ensures minimal current draw from sensitive input circuits.
* Wide Output Voltage Swing: The TL022CPSRG4 offers a typical output voltage swing of ±12V at a ±15V supply, making it suitable for a wide range of applications where the op-amp needs to drive outputs near the supply rails without clipping.

## Frequency Response

* Slew Rate: With a typical slew rate of 0.3V/µs, the TL022CPSRG4 can handle moderate speed requirements in analog circuits. While not suitable for extremely high-speed applications, it provides sufficient bandwidth for many audio, instrumentation, and feedback control systems.
* Bandwidth: The TL022CPSRG4 offers a typical bandwidth of 1.5 MHz at ±15V, providing a good balance between speed and stability for most analog signal processing tasks. This bandwidth is sufficient for low-frequency filtering, audio applications, and other analog circuit designs where higher frequencies are not a primary concern.

## Power Supply and Efficiency

* Wide Supply Voltage Range: The TL022CPSRG4 is designed to operate within a broad supply voltage range, from ±3V to ±18V (or 6V to 36V single supply). This versatility makes it suitable for a wide variety of power configurations, from low-voltage battery-operated circuits to higher-voltage industrial and audio systems.
* Low Power Consumption: With a typical power supply current of 1.4mA, the TL022CPSRG4 offers low power consumption, which is essential for battery-operated devices and energy-efficient systems. This allows it to operate effectively in portable or remote sensing applications where conserving energy is crucial.

## Stability and Protection

* Common-Mode Rejection Ratio (CMRR): The TL022CPSRG4 features a minimum CMRR of 90dB at ±15V, which ensures that the amplifier rejects common-mode noise signals. This high CMRR is vital for differential measurement systems where accuracy in the presence of common-mode noise is essential.
* Power Supply Rejection Ratio (PSRR): The PSRR of 80dB (minimum at ±15V) helps the op-amp maintain stable performance even when there are fluctuations or noise in the power supply. This is important for high-precision applications where power supply variations could otherwise degrade the performance of the op-amp.

## Applications

* Instrumentation: The TL022CPSRG4 is ideal for precision measurement and instrumentation systems, where accurate signal amplification is required. Its low offset voltage and high gain make it well-suited for applications like signal conditioning, data acquisition systems, and test equipment.
* Audio Systems: The op-amp’s low noise characteristics and high open-loop gain make it an excellent choice for high-fidelity audio amplifiers, preamplifiers, and other audio processing circuits where low distortion and high-quality signal reproduction are critical.
* Medical Equipment: Due to its precision and low offset voltage, the TL022CPSRG4 is ideal for medical instrumentation such as ECG, EEG, and patient monitoring systems, where accurate signal amplification is necessary for detecting small electrical signals from the human body.
* Feedback Control Systems: The TL022CPSRG4 is often used in feedback loops in control systems, where high-gain, low-noise, and stable performance are required. It can be used in amplifiers, active filters, and operational control circuits for industrial, automotive, and consumer electronics.
* Low-Power and Battery-Powered Circuits: The low supply current and wide supply voltage range make the TL022CPSRG4 well-suited for portable and battery-powered devices that require low power consumption without compromising performance.

## Reliability and Robustness

The TL022CPSRG4 is built for long-term reliability, with an extended operating temperature range of -40°C to +85°C, making it suitable for use in industrial, automotive, and outdoor environments where temperature fluctuations are common. Additionally, the device is housed in an 8-lead PDIP package, which ensures ease of integration and robust mechanical protection for its internal components.

## Conclusion

The Texas Instruments TL022CPSRG4 is a precision operational amplifier that offers excellent performance for applications requiring low offset voltage, high open-loop gain, and low noise. Its wide supply voltage range, low power consumption, and high CMRR make it ideal for use in instrumentation, audio, and feedback control systems, as well as in medical and battery-powered devices. Whether in precision signal processing, test equipment, or high-fidelity audio applications, the TL022CPSRG4 provides the reliability and accuracy needed for high-performance analog circuits.
TL022CPSRG4 Compare Parts
  • TL022CPSRG4 vs TL092CPS
  • TL022CPSRG4 vs TL088CD
  • TL022CPSRG4 vs TL087IP
  • TL022CPSRG4 vs TL084QDRG4
  • TL022CPSRG4 vs TL084QDR
  • TL022CPSRG4 vs TL084QDG4
  • TL022CPSRG4 vs TL084QD
  • TL022CPSRG4 vs TL084IYDT
  • TL022CPSRG4 vs TL084IPT
  • TL022CPSRG4 vs TL084ING4
  • TL022CPSRG4 vs TL084IN
  • TL022CPSRG4 vs TL084IN
  • TL022CPSRG4 vs TL084IDT
  • TL022CPSRG4 vs TL084IDRG4
  • TL022CPSRG4 vs TL084IDRE4
  • TL022CPSRG4 vs TL084IDR
  • TL022CPSRG4 vs TL084ID
  • TL022CPSRG4 vs TL084ID
  • TL022CPSRG4 vs TL084HIPWR
  • TL022CPSRG4 vs TL084HIDR
  • TL022CPSRG4 vs TL084CPWR
  • TL022CPSRG4 vs TL084CPW
  • TL022CPSRG4 vs TL084CPT
  • TL022CPSRG4 vs TL084CNSR
  • TL022CPSRG4 vs TL084CNS
  • TL022CPSRG4 vs TL084CNG4
  • TL022CPSRG4 vs TL084CN
  • TL022CPSRG4 vs TL084CN
  • TL022CPSRG4 vs TL084CDT
  • TL022CPSRG4 vs TL084CDRG4
  • TL022CPSRG4 vs TL084CDRE4
  • TL022CPSRG4 vs TL084CDR
  • TL022CPSRG4 vs TL084CDG4
  • TL022CPSRG4 vs TL084CDE4
  • TL022CPSRG4 vs TL084CD
  • TL022CPSRG4 vs TL084CD
  • TL022CPSRG4 vs TL084BMDT
  • TL022CPSRG4 vs TL084BMD
  • TL022CPSRG4 vs TL084BIYDT
  • TL022CPSRG4 vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…