TL031CDR
TL031CDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL031CDR Datasheet
History Price: $0.61000
In Stock: 29200
TL031CDR vs TL084BMDT
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
5.1V/μs
16V/μs
Gain Bandwidth Product
1.1 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
20 pA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
217μA
1.4mA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
6 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SO