☰
TL031CDR
TL031CDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL031CDR Datasheet
History Price: $0.61000
In Stock: 8580
TL031CDR Specification
Specification
Part No
TL031CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
500 μV
Current - Supply
217μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL031CDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031CDR Description
Introduction to Texas Instruments TL031CDR

The Texas Instruments TL031CDR is a high-speed operational amplifier (op-amp) designed for precision applications. Known for its low noise, high-speed performance, and excellent accuracy, the TL031CDR is widely used in signal processing, instrumentation, audio systems, and industrial electronics where precise voltage amplification is required. It is part of the TL0x1 family of op-amps from Texas Instruments and is specifically engineered to deliver excellent performance in high-frequency applications.

This operational amplifier combines a high slew rate, low input bias current, and low offset voltage, making it a top choice for many analog designs where low distortion and minimal power consumption are critical.

Key Specifications

* Input Voltage Range: ±15V to ±30V (Dual supply), 0V to 60V (Single supply)
* Output Voltage Swing: ±12V (at ±15V supply)
* Input Offset Voltage (Vos): 3mV (max)
* Input Bias Current (Ib): 10nA (typical)
* Slew Rate: 0.3V/µs (minimum)
* Bandwidth: 10MHz (at ±15V supply)
* Total Harmonic Distortion (THD): 0.0005% (typical at 1kHz)
* Power Supply Range: ±15V (typical), ±5V to ±20V (operating range)
* Power Consumption: 3mA (typical)
* Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
* Operating Temperature Range: -40°C to +85°C

Electrical Characteristics

The TL031CDR is designed for low-offset and low-bias current, ensuring high precision and minimal drift over temperature changes. With a typical input offset voltage of 3mV, the op-amp is ideal for applications where minimal voltage error is crucial. The op-amp features a very low input bias current (10nA typical), which is particularly advantageous when dealing with high-impedance sensors or circuits that require minimal leakage current.

The TL031CDR boasts a high slew rate of 0.3V/µs (minimum), which allows it to handle rapid voltage changes without distortion, making it suitable for high-speed applications. The bandwidth of 10MHz at a ±15V supply ensures it can handle a wide range of frequencies, while the low total harmonic distortion (THD) of 0.0005% ensures that the signal remains clean with minimal distortion.

Thermal and Reliability Features

This operational amplifier is designed to operate across a wide temperature range from -40°C to +85°C, making it suitable for industrial and commercial applications. Its low power consumption of 3mA (typical) helps in reducing overall system energy usage, which is especially beneficial for portable or battery-powered devices.

The TL031CDR also provides stable operation and long-term reliability, thanks to its design that minimizes the effects of thermal runaway and drift. The wide operating temperature range ensures that it can function in harsh environments without loss of performance.

Applications

The TL031CDR is used in a broad range of applications due to its precision, stability, and high-speed performance:

* Signal Amplification: It is commonly used in audio and video signal amplification where high fidelity and low noise are essential.
* Data Acquisition Systems: The TL031CDR is ideal for high-speed data acquisition systems, especially when used with sensors that require accurate and fast signal conditioning.
* Instrumentation: Due to its low offset voltage and high precision, the TL031CDR is often employed in precision instrumentation for measurement and control.
* Filters: The op-amp’s bandwidth and slew rate make it suitable for use in active filter circuits, including low-pass, high-pass, and band-pass filters, in various signal processing applications.
* Audio Circuits: The low distortion and wide bandwidth make it an excellent choice for audio preamplifiers and other audio systems requiring clear, undistorted amplification.
* Sensor Interfaces: It is frequently used in sensor conditioning circuits, particularly for applications where high input impedance is required.

Package and Mounting

The TL031CDR is housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, which allows for a compact footprint and efficient thermal management. The SOIC package is designed for surface-mount technology (SMT), making it suitable for automated assembly and ensuring reliable performance in both consumer and industrial applications.

Performance in Precision Circuits

The TL031CDR is particularly known for its excellent performance in precision circuits. Its low offset voltage, high slew rate, and low noise characteristics ensure that it provides stable and accurate signal amplification in applications that require precise voltage levels and minimal distortion.

In addition, the op-amp's wide bandwidth and fast response time make it ideal for high-frequency applications where other op-amps might struggle with signal integrity. Its low power consumption further enhances its suitability for battery-powered and energy-efficient designs.

Conclusion

The Texas Instruments TL031CDR is a versatile and high-performance operational amplifier suitable for a wide range of applications requiring low noise, high precision, and fast response times. With its excellent electrical characteristics, including low offset voltage, high slew rate, and wide bandwidth, it excels in fields such as instrumentation, audio, and sensor signal conditioning. The TL031CDR’s small form factor and reliable operation in a wide temperature range make it a popular choice for engineers designing high-performance analog circuits.
TL031CDR Compare Parts
  • TL031CDR vs TL092CPS
  • TL031CDR vs TL088CD
  • TL031CDR vs TL087IP
  • TL031CDR vs TL084QDRG4
  • TL031CDR vs TL084QDR
  • TL031CDR vs TL084QDG4
  • TL031CDR vs TL084QD
  • TL031CDR vs TL084IYDT
  • TL031CDR vs TL084IPT
  • TL031CDR vs TL084ING4
  • TL031CDR vs TL084IN
  • TL031CDR vs TL084IN
  • TL031CDR vs TL084IDT
  • TL031CDR vs TL084IDRG4
  • TL031CDR vs TL084IDRE4
  • TL031CDR vs TL084IDR
  • TL031CDR vs TL084ID
  • TL031CDR vs TL084ID
  • TL031CDR vs TL084HIPWR
  • TL031CDR vs TL084HIDR
  • TL031CDR vs TL084CPWR
  • TL031CDR vs TL084CPW
  • TL031CDR vs TL084CPT
  • TL031CDR vs TL084CNSR
  • TL031CDR vs TL084CNS
  • TL031CDR vs TL084CNG4
  • TL031CDR vs TL084CN
  • TL031CDR vs TL084CN
  • TL031CDR vs TL084CDT
  • TL031CDR vs TL084CDRG4
  • TL031CDR vs TL084CDRE4
  • TL031CDR vs TL084CDR
  • TL031CDR vs TL084CDG4
  • TL031CDR vs TL084CDE4
  • TL031CDR vs TL084CD
  • TL031CDR vs TL084CD
  • TL031CDR vs TL084BMDT
  • TL031CDR vs TL084BMD
  • TL031CDR vs TL084BIYDT
  • TL031CDR vs TL084BIPT
  • TL031CDR FAQ
    Q1: What is the Texas Instruments TL031CDR?
    A1: The TL031CDR is a low-power, precision operational amplifier designed for use in various analog circuits. It features low offset voltage, low bias current, and high input impedance, making it ideal for signal conditioning and measurement systems.

    Q2: What are the key features of the Texas Instruments TL031CDR?
    A2: Key features of the TL031CDR include low offset voltage (less than 50 µV), low input bias current, low noise, and a wide operating voltage range (3V to 40V). It is designed for precision and stability in demanding applications.

    Q3: What is the typical application of the TL031CDR?
    A3: The TL031CDR is used in applications requiring high precision and low noise, such as instrumentation amplifiers, filters, analog-to-digital conversion, and active filters.

    Q4: What is the operating voltage range for the Texas Instruments TL031CDR?
    A4: The TL031CDR operates over a voltage range of 3V to 40V, making it suitable for both low and high-voltage systems.

    Q5: What is the input offset voltage of the TL031CDR?
    A5: The input offset voltage of the TL031CDR is typically 50 µV, which ensures high accuracy in low-voltage, precision applications.

    Q6: What is the input bias current of the Texas Instruments TL031CDR?
    A6: The input bias current of the TL031CDR is typically 1 pA, which contributes to its precision performance in low current circuits.

    Q7: What is the slew rate of the TL031CDR?
    A7: The slew rate of the TL031CDR is 0.3 V/µs, which allows it to accurately respond to fast signal changes.

    Q8: What is the power consumption of the Texas Instruments TL031CDR?
    A8: The TL031CDR has a low quiescent current of 350 µA, which helps minimize power consumption in battery-operated and low-power applications.

    Q9: Is the TL031CDR available in a single-supply configuration?
    A9: Yes, the TL031CDR can be operated with a single power supply as well as dual supplies, offering design flexibility.

    Q10: What package type does the TL031CDR come in?
    A10: The TL031CDR comes in a small, compact SOIC-8 package, making it suitable for space-constrained designs.

    Q11: What is the common-mode input voltage range for the TL031CDR?
    A11: The TL031CDR has a wide common-mode input voltage range, typically from 0V to V+ - 2V, allowing it to handle signals near ground level effectively.

    Q12: What is the output voltage swing for the Texas Instruments TL031CDR?
    A12: The TL031CDR offers an output voltage swing that is typically from 0V to V+ - 2V, which is suitable for low-voltage systems.

    Q13: What is the input impedance of the TL031CDR?
    A13: The TL031CDR features a very high input impedance, typically 10^12 ohms, making it ideal for high-impedance applications like sensor interfaces.

    Q14: Does the TL031CDR have thermal shutdown protection?
    A14: No, the TL031CDR does not have built-in thermal shutdown protection. External thermal management is recommended for high-power applications.

    Q15: What is the noise performance of the TL031CDR?
    A15: The TL031CDR has low noise characteristics with a typical voltage noise density of 3 nV/√Hz at 1 kHz, which is crucial for low-noise applications.

    Q16: What is the total harmonic distortion (THD) of the TL031CDR?
    A16: The TL031CDR typically exhibits very low total harmonic distortion (THD), making it suitable for precision audio and signal processing applications.

    Q17: Can the TL031CDR be used in automotive applications?
    A17: Yes, the TL031CDR can be used in automotive applications where low-power, high-precision op-amps are needed for sensors, signal processing, and control systems.

    Q18: What is the package size for the TL031CDR?
    A18: The TL031CDR is packaged in an SOIC-8 package, which measures approximately 4.90 mm x 3.90 mm, ideal for compact and portable designs.

    Q19: What is the power supply rejection ratio (PSRR) of the TL031CDR?
    A19: The TL031CDR has a high power supply rejection ratio (PSRR) of 120 dB, which helps maintain stable performance despite fluctuations in the supply voltage.

    Q20: What is the output drive capability of the TL031CDR?
    A20: The TL031CDR is capable of driving moderate loads with an output current of up to 10 mA, suitable for many general-purpose applications.
    Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.