TL031ID
TL031ID
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL031ID Datasheet
History Price: $0.67000
In Stock: 12000
TL031ID vs TL084HIPWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
5.1V/μs
20V/μs
Gain Bandwidth Product
1.1 MHz
5.25 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
1 pA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
217μA
937.5μA (x4 Channels)
Current - Output / Channel
-
26 mA
Voltage - Supply Span (Min)
10 V
4.5 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
14-TSSOP