TL031ID
TL031ID
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL031ID Datasheet
History Price: $0.67000
In Stock: 12000
TL031ID Specification
Specification
Part No
TL031ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
500 μV
Current - Supply
217μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL031ID Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IP
TL031IP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID Description

## Overview of Texas Instruments TL031ID

The Texas Instruments TL031ID is a high-performance, low-noise operational amplifier designed for precision applications in various fields, including audio processing, instrumentation, and data acquisition systems. This op-amp is known for its high gain, low offset voltage, and wide bandwidth, making it ideal for demanding signal processing tasks.

## Key Features

1. Low Input Offset Voltage: The TL031ID features a maximum input offset voltage of 2 mV, which is crucial for applications requiring high accuracy.

2. Low Noise Performance: With a voltage noise density of approximately 15 nV/√Hz at 1 kHz, the TL031ID minimizes the impact of noise, especially in sensitive audio and measurement applications.

3. Wide Supply Voltage Range: It can operate with a single supply voltage from 5 V to 36 V or dual supplies ranging from ±2.5 V to ±18 V, offering flexibility in design.

4. Rail-to-Rail Output: The output can swing to within 50 mV of the supply rails under specified load conditions, maximizing the output dynamic range.

5. High Slew Rate: The TL031ID has a typical slew rate of 13 V/μs, allowing it to handle fast-changing signals effectively without distortion.

6. Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this op-amp supports a variety of amplification needs while maintaining signal integrity.

7. Temperature Range: Rated for operation over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

8. Low Power Consumption: The typical quiescent current is 500 μA, which is efficient for battery-operated devices.

## Specifications

Here are the detailed specifications for the Texas Instruments TL031ID:

- Supply Voltage (V+ to V-):
- Single Supply: 5 V to 36 V
- Dual Supply: ±2.5 V to ±18 V

- Input Offset Voltage (VOS):
- Maximum: 2 mV (at 25°C)

- Input Bias Current (IB):
- Maximum: 100 nA (at 25°C)

- Input Impedance:
- Differential: 10^12 Ω (typical)

- Voltage Noise Density:
- Typical: 15 nV/√Hz (at 1 kHz)

- Gain Bandwidth Product (GBP):
- Typical: 1 MHz

- Slew Rate (SR):
- Typical: 13 V/μs

- Output Voltage Swing:
- Rail-to-Rail: Typically within 50 mV of the positive and negative rails under certain load conditions.

- Quiescent Current (IDD):
- Typical: 500 μA

- Common Mode Rejection Ratio (CMRR):
- Minimum: 100 dB

- Power Supply Rejection Ratio (PSRR):
- Minimum: 100 dB

- Operating Temperature Range:
- -40°C to +85°C

- Package Type:
- 8-pin DIP and SOIC options available (ID designation refers to DIP package).

## Applications

The TL031ID is versatile and can be applied in numerous applications, including but not limited to:

- Audio Equipment: Ideal for audio signal processing, mixing consoles, and high-fidelity amplifiers due to its low noise and high performance.

- Instrumentation: Suitable for sensor signal conditioning, amplifying weak signals from transducers in medical and industrial equipment.

- Data Acquisition Systems: Can be used in ADC front-end circuits for accurate signal conditioning, enhancing system performance.

- Active Filters: Used in designing active filter circuits such as low-pass, high-pass, and band-pass filters for various signal processing applications.

- Voltage Follower Circuits: Its rail-to-rail output capability makes it an excellent choice for buffer applications.

## Conclusion

The Texas Instruments TL031ID operational amplifier is a reliable and high-performance solution for precision applications requiring low noise and low offset voltage. Its versatility in supply voltage, rail-to-rail output, and wide temperature range make it suitable for a diverse array of applications, from portable devices to sophisticated audio equipment. For further details, including application notes, reference designs, and additional resources, please refer to the official Texas Instruments website.
TL031ID Compare Parts
  • TL031ID vs TL092CPS
  • TL031ID vs TL088CD
  • TL031ID vs TL087IP
  • TL031ID vs TL084QDRG4
  • TL031ID vs TL084QDR
  • TL031ID vs TL084QDG4
  • TL031ID vs TL084QD
  • TL031ID vs TL084IYDT
  • TL031ID vs TL084IPT
  • TL031ID vs TL084ING4
  • TL031ID vs TL084IN
  • TL031ID vs TL084IN
  • TL031ID vs TL084IDT
  • TL031ID vs TL084IDRG4
  • TL031ID vs TL084IDRE4
  • TL031ID vs TL084IDR
  • TL031ID vs TL084ID
  • TL031ID vs TL084ID
  • TL031ID vs TL084HIPWR
  • TL031ID vs TL084HIDR
  • TL031ID vs TL084CPWR
  • TL031ID vs TL084CPW
  • TL031ID vs TL084CPT
  • TL031ID vs TL084CNSR
  • TL031ID vs TL084CNS
  • TL031ID vs TL084CNG4
  • TL031ID vs TL084CN
  • TL031ID vs TL084CN
  • TL031ID vs TL084CDT
  • TL031ID vs TL084CDRG4
  • TL031ID vs TL084CDRE4
  • TL031ID vs TL084CDR
  • TL031ID vs TL084CDG4
  • TL031ID vs TL084CDE4
  • TL031ID vs TL084CD
  • TL031ID vs TL084CD
  • TL031ID vs TL084BMDT
  • TL031ID vs TL084BMD
  • TL031ID vs TL084BIYDT
  • TL031ID vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…