TL060ID
TL060ID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Rochester Electronics
Datasheet:   TL060ID Datasheet
History Price: $10.08000
In Stock: 1200
TL060ID vs TL084CDRG4
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
-
13V/μs
Gain Bandwidth Product
1 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
200μA
1.4mA (x4 Channels)
Current - Output / Channel
-
10 mA
Voltage - Supply Span (Min)
36 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
14-SOIC