TL060ID
TL060ID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Rochester Electronics
Datasheet:   TL060ID Datasheet
History Price: $10.08000
In Stock: 1200
TL060ID Specification
Specification
Part No
TL060ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
200μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC
Supplier Device Package
8-SO
TL060ID PDF Datasheet
TL060ID Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL060ID Compare Parts
  • TL060ID vs TL092CPS
  • TL060ID vs TL088CD
  • TL060ID vs TL087IP
  • TL060ID vs TL084QDRG4
  • TL060ID vs TL084QDR
  • TL060ID vs TL084QDG4
  • TL060ID vs TL084QD
  • TL060ID vs TL084IYDT
  • TL060ID vs TL084IPT
  • TL060ID vs TL084ING4
  • TL060ID vs TL084IN
  • TL060ID vs TL084IN
  • TL060ID vs TL084IDT
  • TL060ID vs TL084IDRG4
  • TL060ID vs TL084IDRE4
  • TL060ID vs TL084IDR
  • TL060ID vs TL084ID
  • TL060ID vs TL084ID
  • TL060ID vs TL084HIPWR
  • TL060ID vs TL084HIDR
  • TL060ID vs TL084CPWR
  • TL060ID vs TL084CPW
  • TL060ID vs TL084CPT
  • TL060ID vs TL084CNSR
  • TL060ID vs TL084CNS
  • TL060ID vs TL084CNG4
  • TL060ID vs TL084CN
  • TL060ID vs TL084CN
  • TL060ID vs TL084CDT
  • TL060ID vs TL084CDRG4
  • TL060ID vs TL084CDRE4
  • TL060ID vs TL084CDR
  • TL060ID vs TL084CDG4
  • TL060ID vs TL084CDE4
  • TL060ID vs TL084CD
  • TL060ID vs TL084CD
  • TL060ID vs TL084BMDT
  • TL060ID vs TL084BMD
  • TL060ID vs TL084BIYDT
  • TL060ID vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…