☰
TL071BCDR
TL071BCDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL071BCDR Datasheet
History Price: $0.43500
In Stock: 41440
TL071BCDR vs TL034CD
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
J-FET
Number of Circuits
1
4
Output Type
-
-
Slew Rate
13V/μs
5.1V/μs
Gain Bandwidth Product
3 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
65 pA
2 pA
Voltage - Input Offset
2 mV
790 μV
Current - Supply
1.4mA
870μA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC