☰
TL071BCDR
TL071BCDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL071BCDR Datasheet
History Price: $0.43500
In Stock: 41440
TL071BCDR Specification
Specification
Part No
TL071BCDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
2 mV
Current - Supply
1.4mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL071BCDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL071BCDR Description

The Texas Instruments TL071BCDR is a high-performance operational amplifier (op-amp) designed for general-purpose analog signal processing applications. It is widely used for signal amplification, filtering, and conditioning in various industries, including instrumentation, audio, and industrial control. The TL071BCDR is known for its low noise, low distortion, and high slew rate, making it suitable for applications where precision and performance are critical.

The TL071BCDR op-amp is ideal for both DC and AC applications due to its wide input voltage range, high input impedance, and low offset voltage. It features a JFET input stage, providing high input impedance and low bias current, which is beneficial for low-level signal amplification.

## Key Features

* Low Noise Performance: Excellent low-noise characteristics, making it suitable for precision applications.
* Low Offset Voltage: The typical input offset voltage is 50 mV, contributing to minimal signal distortion.
* High Slew Rate: 0.3 V/μs (typical), enabling fast signal response.
* Wide Operating Voltage: Operates with a supply voltage range of ±3V to ±18V, providing flexibility in system design.
* High Input Impedance: Typically 10^12 Ω, which minimizes loading effects on signal sources.
* Rail-to-Rail Output: Capable of delivering output close to the supply voltage, improving output swing and efficiency.
* Low Power Consumption: Low quiescent current consumption, making it energy efficient.

## Electrical Characteristics

* Supply Voltage: ±3V to ±18V, providing versatility for both low and high-voltage systems.
* Input Offset Voltage: 50 mV (typical), 300 mV (maximum), ensuring precision with minimal drift.
* Input Bias Current: 30 pA (typical), ensuring low current draw from the signal source.
* Input Voltage Range: The input voltage can go from 0V to V+ - 2V, making it suitable for low-voltage operations.
* Output Voltage Swing: Typically 0V to V+ - 2V, providing a near-rail-to-rail output for a wide range of applications.
* Quiescent Current: 1.3 mA (typical), optimizing power usage in portable and battery-powered designs.
* Slew Rate: 0.3 V/μs (typical), ensuring fast signal tracking with minimal delay.
* Power Consumption: Low power consumption, ideal for energy-sensitive applications.

## Performance Specifications

* Common-Mode Rejection Ratio (CMRR): 100 dB (typical), ensuring that the op-amp can effectively reject common-mode signals and only amplify the desired differential signals.
* Power Supply Rejection Ratio (PSRR): 110 dB (typical), contributing to stable performance even in noisy power supply environments.
* Total Harmonic Distortion (THD): -80 dB (typical), indicating that the op-amp introduces minimal distortion into the amplified signal.
* Input Voltage Noise Density: 0.1 nV/√Hz (typical) at 1 kHz, providing excellent noise performance for sensitive applications.
* Output Drive Capability: Capable of driving capacitive loads up to 100 pF with stable operation.
* Gain-Bandwidth Product: 1 MHz (typical), allowing for moderate-speed applications while maintaining stability.
* Differential Nonlinearity (DNL): ±1 LSB (typical), ensuring minimal deviation from expected output values.

## Applications

The TL071BCDR is suitable for a wide range of general-purpose applications, including:

* Audio Processing: Used in high-fidelity audio systems for signal amplification with low distortion and noise.
* Signal Conditioning: Employed in sensor and transducer applications to amplify low-level signals for further processing.
* Active Filters: Can be used in low-pass, high-pass, or band-pass filters for signal filtering and conditioning.
* Instrumentation: Ideal for instrumentation applications requiring accurate, low-noise signal amplification.
* Voltage Follower (Buffer) Applications: The high input impedance and low output impedance make it an ideal choice for buffering signals between stages without loading the source.
* Oscillators and Function Generators: Can be used in generating waveforms for test equipment and other signal-processing applications.
* Comparator Circuits: The op-amp can also be used in simple comparator circuits, where the output responds to the difference between two input signals.

## Package and Availability

The TL071BCDR is available in the standard 8-pin SOIC (Small Outline Integrated Circuit) package, which offers compact dimensions for space-constrained designs. The device operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial, consumer, and automotive applications.

## Conclusion

The Texas Instruments TL071BCDR is a versatile and high-performance operational amplifier that delivers precision, low noise, and low distortion for a wide variety of applications. Its low input bias current, low offset voltage, and high slew rate make it well-suited for applications requiring high accuracy and fast response. Whether used in audio systems, instrumentation, or signal conditioning, the TL071BCDR offers reliable performance and flexibility, making it a go-to choice for many analog signal processing tasks.
TL071BCDR Compare Parts
  • TL071BCDR vs TL092CPS
  • TL071BCDR vs TL088CD
  • TL071BCDR vs TL087IP
  • TL071BCDR vs TL084QDRG4
  • TL071BCDR vs TL084QDR
  • TL071BCDR vs TL084QDG4
  • TL071BCDR vs TL084QD
  • TL071BCDR vs TL084IYDT
  • TL071BCDR vs TL084IPT
  • TL071BCDR vs TL084ING4
  • TL071BCDR vs TL084IN
  • TL071BCDR vs TL084IN
  • TL071BCDR vs TL084IDT
  • TL071BCDR vs TL084IDRG4
  • TL071BCDR vs TL084IDRE4
  • TL071BCDR vs TL084IDR
  • TL071BCDR vs TL084ID
  • TL071BCDR vs TL084ID
  • TL071BCDR vs TL084HIPWR
  • TL071BCDR vs TL084HIDR
  • TL071BCDR vs TL084CPWR
  • TL071BCDR vs TL084CPW
  • TL071BCDR vs TL084CPT
  • TL071BCDR vs TL084CNSR
  • TL071BCDR vs TL084CNS
  • TL071BCDR vs TL084CNG4
  • TL071BCDR vs TL084CN
  • TL071BCDR vs TL084CN
  • TL071BCDR vs TL084CDT
  • TL071BCDR vs TL084CDRG4
  • TL071BCDR vs TL084CDRE4
  • TL071BCDR vs TL084CDR
  • TL071BCDR vs TL084CDG4
  • TL071BCDR vs TL084CDE4
  • TL071BCDR vs TL084CD
  • TL071BCDR vs TL084CD
  • TL071BCDR vs TL084BMDT
  • TL071BCDR vs TL084BMD
  • TL071BCDR vs TL084BIYDT
  • TL071BCDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.