Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TL072BCDR
TL072BCDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TL072BCDR Datasheet
History Price: $0.91000
In Stock: 40560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TL072BCDR vs TL084BMD
Part No
TL072BCDR
TL084BMD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
J-FET
J-FET
Number of Circuits
2
4
Output Type
-
-
Slew Rate
13V/μs
16V/μs
Gain Bandwidth Product
3 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
65 pA
20 pA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1.4mA (x2 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
6 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SO