☰
TL072BCDR
TL072BCDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL072BCDR Datasheet
History Price: $0.91000
In Stock: 40560
TL072BCDR Specification
Specification
Part No
TL072BCDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
2 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL072BCDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL072BCDR Description
Certainly! Here is a detailed introduction to the TL072BCDR, a popular operational amplifier from Texas Instruments:

---

## TL072BCDR Operational Amplifier Overview

The TL072BCDR is a high-performance operational amplifier (op-amp) designed by Texas Instruments. This device belongs to the TL07x series, which is renowned for its low noise, low distortion, and high precision characteristics. The TL072BCDR is well-suited for various analog applications requiring high-performance amplification and signal processing.

## Key Features

1. Low Noise:
- The TL072BCDR is designed with low input noise characteristics, which makes it ideal for applications where signal integrity is crucial. Its low noise performance is particularly beneficial in audio and precision measurement systems.

2. Low Total Harmonic Distortion (THD):
- The op-amp features minimal total harmonic distortion, ensuring that signal fidelity is maintained. This is especially important in high-fidelity audio systems and precision analog circuits.

3. High Slew Rate:
- With a slew rate of 13 V/µs, the TL072BCDR can handle rapid changes in input signals without distortion, making it suitable for high-speed signal processing.

4. Wide Bandwidth:
- The device offers a wide bandwidth, with a gain-bandwidth product of 3 MHz, which ensures effective performance in a variety of signal processing tasks.

5. Low Input Offset Voltage:
- The TL072BCDR has a low input offset voltage, which minimizes errors in low-level signal applications. This contributes to the accuracy and reliability of the amplification process.

6. High Input Impedance:
- The op-amp features a high input impedance, which reduces the loading effect on preceding stages and ensures minimal signal degradation.

7. Low Power Consumption:
- Designed for low power consumption, the TL072BCDR is energy-efficient, making it suitable for battery-powered applications and systems where power efficiency is critical.

8. Single-Supply Operation:
- The TL072BCDR can operate from a single power supply voltage, which simplifies circuit design and reduces the need for dual power supplies in many applications.

9. J-FET Input Stage:
- The device incorporates a J-FET (Junction Field-Effect Transistor) input stage, which provides high input impedance and low input bias currents, further enhancing its performance in various applications.

## Specifications

- Input Offset Voltage: Typically 3 mV
- Input Bias Current: Typically 65 pA
- Slew Rate: 13 V/µs
- Gain-Bandwidth Product: 3 MHz
- Total Harmonic Distortion (THD): Typically 0.005%
- Output Voltage Swing: ±14 V (with ±15 V supply)
- Power Supply Voltage Range: ±5 V to ±15 V
- Package Type: 8-Pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit)

## Applications

The TL072BCDR is versatile and can be utilized in a variety of applications, including:

1. Audio Equipment:
- Ideal for use in audio preamplifiers, mixers, and equalizers due to its low noise and high fidelity characteristics.

2. Signal Conditioning:
- Useful in signal conditioning circuits where precise amplification and minimal noise are required.

3. Instrumentation Amplifiers:
- Can be used in instrumentation amplifier configurations for accurate signal measurement and processing.

4. Active Filters:
- Employed in active filter designs, such as low-pass, high-pass, band-pass, and band-stop filters.

5. Analog Signal Processing:
- Suitable for various analog signal processing tasks, including buffering, scaling, and summing.

6. Voltage Followers:
- Can be used as a voltage follower to provide impedance matching and buffer signals without amplifying them.

## Advantages

1. Precision and Accuracy:
- The TL072BCDR’s low offset voltage and low noise performance ensure high precision and accuracy in signal amplification and processing.

2. High-Speed Operation:
- With a high slew rate and wide bandwidth, the device can handle fast-changing signals and is suitable for high-speed applications.

3. Flexibility:
- The ability to operate on a single supply voltage and its low power consumption make the TL072BCDR a flexible choice for a variety of circuit designs.

4. Reliability:
- Texas Instruments%27 extensive testing and quality control ensure the reliability and consistency of the TL072BCDR in various applications.

## Conclusion

The TL072BCDR is a highly regarded operational amplifier known for its exceptional performance in low noise and precision applications. With its high-speed operation, low distortion, and versatile application capabilities, it is an excellent choice for designing high-quality audio equipment, precise analog signal processing circuits, and various other electronic systems. Its combination of features, including low offset voltage, high input impedance, and low power consumption, makes it a valuable component in modern analog electronics.
TL072BCDR Compare Parts
  • TL072BCDR vs TL092CPS
  • TL072BCDR vs TL088CD
  • TL072BCDR vs TL087IP
  • TL072BCDR vs TL084QDRG4
  • TL072BCDR vs TL084QDR
  • TL072BCDR vs TL084QDG4
  • TL072BCDR vs TL084QD
  • TL072BCDR vs TL084IYDT
  • TL072BCDR vs TL084IPT
  • TL072BCDR vs TL084ING4
  • TL072BCDR vs TL084IN
  • TL072BCDR vs TL084IN
  • TL072BCDR vs TL084IDT
  • TL072BCDR vs TL084IDRG4
  • TL072BCDR vs TL084IDRE4
  • TL072BCDR vs TL084IDR
  • TL072BCDR vs TL084ID
  • TL072BCDR vs TL084ID
  • TL072BCDR vs TL084HIPWR
  • TL072BCDR vs TL084HIDR
  • TL072BCDR vs TL084CPWR
  • TL072BCDR vs TL084CPW
  • TL072BCDR vs TL084CPT
  • TL072BCDR vs TL084CNSR
  • TL072BCDR vs TL084CNS
  • TL072BCDR vs TL084CNG4
  • TL072BCDR vs TL084CN
  • TL072BCDR vs TL084CN
  • TL072BCDR vs TL084CDT
  • TL072BCDR vs TL084CDRG4
  • TL072BCDR vs TL084CDRE4
  • TL072BCDR vs TL084CDR
  • TL072BCDR vs TL084CDG4
  • TL072BCDR vs TL084CDE4
  • TL072BCDR vs TL084CD
  • TL072BCDR vs TL084CD
  • TL072BCDR vs TL084BMDT
  • TL072BCDR vs TL084BMD
  • TL072BCDR vs TL084BIYDT
  • TL072BCDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.