TL084CD
TL084CD
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TL084CD Datasheet
History Price: $0.99000
In Stock: 24800
TL084CD vs TL084CPW
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
4
4
Output Type
-
-
Slew Rate
16V/μs
13V/μs
Gain Bandwidth Product
3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
30 pA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.4mA (x4 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
10 mA
Voltage - Supply Span (Min)
6 V
10 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SO
14-TSSOP