The Texas Instruments TL084CPW is a high-performance operational amplifier designed for a wide range of analog applications. It is part of the TL08x series, known for its low noise and high-speed capabilities. This particular model, TL084CPW, is a quad operational amplifier, meaning it contains four independent, high-gain, internally frequency-compensated op-amps in a single package.
## Key Features:
1. Low Noise:
- Input Noise Voltage Density: 12 nV/√Hz at 1 kHz, contributing to low noise performance suitable for precision applications.
2. High Slew Rate:
- Slew Rate: 13 V/µs, allowing the op-amp to respond quickly to changes in the input signal, which is crucial for fast signal processing.
3. High Gain-Bandwidth Product:
- Gain-Bandwidth Product (GBP): 3 MHz, which determines the frequency at which the gain drops to 1. This characteristic allows the op-amp to handle a wide range of frequencies effectively.
4. Low Total Harmonic Distortion (THD):
- Total Harmonic Distortion: 0.003% typically, ensuring minimal signal distortion for high-fidelity audio applications.
5. Low Input Offset Voltage:
- Input Offset Voltage: ±3 mV max, which reduces errors in precision measurements and signal processing.
6. Wide Common-Mode Range:
- Common-Mode Input Voltage Range: Includes the positive and negative supply voltages, enabling the op-amp to operate with a wide range of input voltages.
7. Low Input Bias Current:
- Input Bias Current: 20 pA typically, reducing the impact of bias currents on the performance of high-impedance signal sources.
## Electrical Specifications:
1. Supply Voltage:
- Dual Supply Voltage: ±3 V to ±18 V
- Single Supply Voltage: 6 V to 36 V
2. Output Drive Capability:
- Output Current: ±30 mA, sufficient to drive a variety of loads.
- Output Voltage Swing: ±12 V typical with ±15 V supply, allowing for a large dynamic range.
3. Power Supply Rejection Ratio (PSRR):
- PSRR: 100 dB typical, ensuring stable performance despite variations in the supply voltage.
4. Common-Mode Rejection Ratio (CMRR):
- CMRR: 100 dB typical, maintaining high accuracy and stability of the op-amp%27s output relative to its input.
## Package Information:
- Package Type: SOIC-14 (Small Outline Integrated Circuit)
- Package Dimensions: 10.3 mm x 7.5 mm x 1.75 mm (L x W x H)
- Pin Count: 14 pins
- Thermal Resistance (Junction to Ambient): 110°C/W, which influences the heat dissipation capabilities.
## Applications:
The TL084CPW is suitable for various applications including:
- Audio Pre-Amplifiers: Due to its low noise and high gain capabilities, it is ideal for audio signal amplification and processing.
- Active Filters: Used in designing active filter circuits where precision and performance are critical.
- Instrumentation Amplifiers: Effective in applications requiring high input impedance and low offset voltage.
- Signal Conditioning: Useful in applications involving sensor signal processing and analog signal conditioning.
- Voltage Followers: Its high input impedance and low output impedance make it suitable for buffer applications.
## Conclusion:
The Texas Instruments TL084CPW is a versatile and high-performance operational amplifier suitable for a broad range of analog applications. Its combination of low noise, high slew rate, and wide bandwidth makes it an excellent choice for precision signal processing tasks in both industrial and consumer electronics. The quad configuration allows for multiple channels in a compact package, enhancing the flexibility of design and implementation in various circuits.