☰
TL5001MJGB
TL5001MJGB
Active
Description:  PWM CONTROLLER WITH WIDE INPUT R
Manufacturer:  Texas Instruments
Datasheet:   TL5001MJGB Datasheet
History Price: Active
In Stock: 8860
TL5001MJGB vs TL598CD
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Buck, Flyback
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 40V
7V ~ 40V
Frequency - Switching
20kHz ~ 500kHz
100kHz
Duty Cycle (Max)
100%
45%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Frequency Control, Ramp, Soft Start
Dead Time Control, Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
16-SOIC