☰
TL5001MJGB
TL5001MJGB
Active
Description:  PWM CONTROLLER WITH WIDE INPUT R
Manufacturer:  Texas Instruments
Datasheet:   TL5001MJGB Datasheet
History Price: Active
In Stock: 27380
TL5001MJGB Specification
Specification
Part No
TL5001MJGB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Buck, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 40V
Frequency - Switching
20kHz ~ 500kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control, Ramp, Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
TL5001MJGB PDF Datasheet
TL5001MJGB Related Parts
TL5001ACD
TL5001ACD
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACDR
TL5001ACDR
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACDRG4
TL5001ACDRG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACP
TL5001ACP
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001ACPG4
TL5001ACPG4
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001AID
TL5001AID
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDG4
TL5001AIDG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDR
TL5001AIDR
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDRG4
TL5001AIDRG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIP
TL5001AIP
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001AMJG
TL5001AMJG
Texas Instruments
SWITCHING CONTROLLER
TL5001AMJGB
TL5001AMJGB
Texas Instruments
TL5001A PWM CONTROLLER WITH WIDE
TL5001MJGB Compare Parts
  • TL5001MJGB vs TL598CN
  • TL5001MJGB vs TL598CDR
  • TL5001MJGB vs TL598CD
  • TL5001MJGB vs TL594IPWRG4
  • TL5001MJGB vs TL594IPWR
  • TL5001MJGB vs TL594IPWG4
  • TL5001MJGB vs TL594IPWE4
  • TL5001MJGB vs TL594IPW
  • TL5001MJGB vs TL594INSRG4
  • TL5001MJGB vs TL594INSR
  • TL5001MJGB vs TL594ING4
  • TL5001MJGB vs TL594IN
  • TL5001MJGB vs TL594IDRG4
  • TL5001MJGB vs TL594IDR
  • TL5001MJGB vs TL594IDG4
  • TL5001MJGB vs TL594ID
  • TL5001MJGB vs TL594CPWRG4
  • TL5001MJGB vs TL594CPWR
  • TL5001MJGB vs TL594CPW
  • TL5001MJGB vs TL594CNSR
  • TL5001MJGB vs TL594CNG4
  • TL5001MJGB vs TL594CNG
  • TL5001MJGB vs TL594CNE4
  • TL5001MJGB vs TL594CN
  • TL5001MJGB vs TL594CN
  • TL5001MJGB vs TL594CDTBR2G
  • TL5001MJGB vs TL594CDTBR2
  • TL5001MJGB vs TL594CDTBG
  • TL5001MJGB vs TL594CDTB
  • TL5001MJGB vs TL594CDRG4
  • TL5001MJGB vs TL594CDR2G
  • TL5001MJGB vs TL594CDR2
  • TL5001MJGB vs TL594CDR
  • TL5001MJGB vs TL594CDG4
  • TL5001MJGB vs TL594CDG
  • TL5001MJGB vs TL594CDE4
  • TL5001MJGB vs TL594CD
  • TL5001MJGB vs TL594CD
  • TL5001MJGB vs TL5002IDR
  • TL5001MJGB vs TL5002IDG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you