Output Type
CMOS, MOS, Open-Drain, TTL
-
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
-
Voltage - Input Offset (Max)
5mV @ 5V
-
Current - Input Bias (Max)
5pA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
400μA
-
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
8-SOIC (0.209", 5.30mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-SO
-