☰
TLC372CPS
TLC372CPS
Active
Description:  IC COMPARATOR 2 DIFF 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLC372CPS Datasheet
History Price: $1.42000
In Stock: 2000
TLC372CPS Specification
Specification
Part No
TLC372CPS
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
5pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
400μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.209", 5.30mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
TLC372CPS Related Parts
TLC193MJGB
TLC193MJGB
Texas Instruments
TLC193 DUAL MICROPOWER LINCMOS C
TLC339CD
TLC339CD
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC339CDBR
TLC339CDBR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SSOP
TLC339CDBRG4
TLC339CDBRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SSOP
TLC339CDR
TLC339CDR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC339CN
TLC339CN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
TLC339CNS
TLC339CNS
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SO
TLC339CNSR
TLC339CNSR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SO
TLC339CPW
TLC339CPW
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339CPWG4
TLC339CPWG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339CPWR
TLC339CPWR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339ID
TLC339ID
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC372CPS Compare Parts
  • TLC372CPS vs TLC393QDRG4Q1
  • TLC372CPS vs TLC393QDRG4
  • TLC372CPS vs TLC393QDR
  • TLC372CPS vs TLC393IPWRG4
  • TLC372CPS vs TLC393IPWR
  • TLC372CPS vs TLC393IPWG4
  • TLC372CPS vs TLC393IPW
  • TLC372CPS vs TLC393IPG4
  • TLC372CPS vs TLC393IP
  • TLC372CPS vs TLC393IDRRB
  • TLC372CPS vs TLC393IDRG4
  • TLC372CPS vs TLC393IDRDL
  • TLC372CPS vs TLC393IDR
  • TLC372CPS vs TLC393IDG4
  • TLC372CPS vs TLC393ID
  • TLC372CPS vs TLC393CPWRG4
  • TLC372CPS vs TLC393CPWR
  • TLC372CPS vs TLC393CPW
  • TLC372CPS vs TLC393CPSR
  • TLC372CPS vs TLC393CPS
  • TLC372CPS vs TLC393CP
  • TLC372CPS vs TLC393CDR
  • TLC372CPS vs TLC393CD
  • TLC372CPS vs TLC374MFKB
  • TLC372CPS vs TLC374MDG4
  • TLC372CPS vs TLC374MD
  • TLC372CPS vs TLC374INE4
  • TLC372CPS vs TLC374IN
  • TLC372CPS vs TLC374IDRG4
  • TLC372CPS vs TLC374IDR
  • TLC372CPS vs TLC374ID
  • TLC372CPS vs TLC374CPWRG4
  • TLC372CPS vs TLC374CPWR
  • TLC372CPS vs TLC374CPW
  • TLC372CPS vs TLC374CNSR
  • TLC372CPS vs TLC374CNS
  • TLC372CPS vs TLC374CNG4
  • TLC372CPS vs TLC374CN-A
  • TLC372CPS vs TLC374CN
  • TLC372CPS vs TLC374CDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!