☰
TLE062MUB
TLE062MUB
Active
Description:  OP AMP
Manufacturer:  Texas Instruments
Datasheet:   TLE062MUB Datasheet
History Price: Active
In Stock: 13680
TLE062MUB vs TLE2144MJB
Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
4
Output Type
-
Rail-to-Rail
Slew Rate
-
45V/μs
Gain Bandwidth Product
-
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
700 nA
Voltage - Input Offset
-
290 μV
Current - Supply
-
6.9mA (x4 Channels)
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
-
4 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
14-CDIP (0.300", 7.62mm)
Supplier Device Package
-
14-CDIP