☰
TLE2144MJB
TLE2144MJB
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2144MJB Datasheet
History Price: Active
In Stock: 22240
TLE2144MJB Specification
Specification
Part No
TLE2144MJB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
TLE2144MJB PDF Datasheet
TLE2144MJB Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2144MJB Compare Parts
  • TLE2144MJB vs TLE2662IDWR
  • TLE2144MJB vs TLE2662IDW
  • TLE2144MJB vs TLE26621DWR
  • TLE2144MJB vs TLE2301INEE4
  • TLE2144MJB vs TLE2301INE
  • TLE2144MJB vs TLE2237CDW
  • TLE2144MJB vs TLE2161MP
  • TLE2144MJB vs TLE2161MLB
  • TLE2144MJB vs TLE2161MJGB
  • TLE2144MJB vs TLE2161IP
  • TLE2144MJB vs TLE2161IDRG4
  • TLE2144MJB vs TLE2161IDR
  • TLE2144MJB vs TLE2161IDG4
  • TLE2144MJB vs TLE2161ID
  • TLE2144MJB vs TLE2161CDG4
  • TLE2144MJB vs TLE2161CD
  • TLE2144MJB vs TLE2161BMJG
  • TLE2144MJB vs TLE2161AIP
  • TLE2144MJB vs TLE2161AIDR
  • TLE2144MJB vs TLE2161AIDG4
  • TLE2144MJB vs TLE2161AID
  • TLE2144MJB vs TLE2161ACP
  • TLE2144MJB vs TLE2161ACD
  • TLE2144MJB vs TLE2144MDWREP
  • TLE2144MJB vs TLE2144MDWG4
  • TLE2144MJB vs TLE2144MDW
  • TLE2144MJB vs TLE2144IN
  • TLE2144MJB vs TLE2144IDWR
  • TLE2144MJB vs TLE2144IDWG4
  • TLE2144MJB vs TLE2144IDW
  • TLE2144MJB vs TLE2144CN
  • TLE2144MJB vs TLE2144CDWRG4
  • TLE2144MJB vs TLE2144CDWR
  • TLE2144MJB vs TLE2144CDW
  • TLE2144MJB vs TLE2144AIN
  • TLE2144MJB vs TLE2144ACN
  • TLE2144MJB vs TLE2142QDRQ1
  • TLE2144MJB vs TLE2142MUB
  • TLE2144MJB vs TLE2142MDRG4
  • TLE2144MJB vs TLE2142MDR
  • TLE2144MJB FAQ
    Q1: What is the primary function of the Texas Instruments TLE2144MJB?
    A: The Texas Instruments TLE2144MJB is a precision quad operational amplifier designed for high-accuracy signal processing applications. It is commonly used in systems requiring low offset voltage, low noise, and high linearity, such as instrumentation, sensors, and precision control systems.

    Q2: What are the key features of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB features low input offset voltage (typically 25µV), low bias current, and low noise. It also provides a wide input common-mode voltage range, high open-loop gain, and excellent power supply rejection ratio (PSRR). These features make it suitable for precision applications requiring minimal error and distortion.

    Q3: What is the supply voltage range for the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB operates with a dual supply voltage range from ±3V to ±18V, offering flexibility in various system designs. This wide range ensures compatibility with both low-voltage and higher-voltage applications.

    Q4: How many amplifiers are in the Texas Instruments TLE2144MJB package?
    A: The TLE2144MJB contains four independent operational amplifiers (quad op-amps) in a single package, making it a cost-effective solution for systems that require multiple amplification channels, such as signal conditioning circuits and analog signal processing systems.

    Q5: What is the input offset voltage of the Texas Instruments TLE2144MJB?
    A: The input offset voltage of the TLE2144MJB is typically 25µV, which ensures minimal distortion and high accuracy in applications requiring low offset voltage. This low offset is critical in precision measurements, sensor interfacing, and instrumentation applications.

    Q6: What is the common-mode rejection ratio (CMRR) of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB offers a high common-mode rejection ratio (CMRR), typically around 120dB at ±15V, ensuring effective rejection of common-mode noise. This high CMRR is essential for maintaining signal integrity in noisy environments and for high-precision measurements.

    Q7: What is the power supply rejection ratio (PSRR) of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB has an excellent power supply rejection ratio (PSRR) of typically 130dB at ±15V, ensuring that the op-amp performs reliably even when there are fluctuations in the power supply voltage. This feature helps maintain the stability of the output signal in precision applications.

    Q8: What is the bandwidth of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB has a wide bandwidth of 8MHz at a gain of 1, making it suitable for high-speed signal processing applications. The high bandwidth ensures accurate amplification of fast-changing signals without distortion.

    Q9: What is the typical input bias current of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB has a low typical input bias current of 1nA, minimizing the potential for errors due to input current and making it ideal for high-impedance applications, such as sensor interfacing and precision signal conditioning.

    Q10: What is the temperature range of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB is rated for operation within a temperature range of -40°C to +85°C, making it suitable for a variety of environments, including industrial, automotive, and other applications where temperature stability is important.

    Q11: How does the Texas Instruments TLE2144MJB perform in terms of noise?
    A: The TLE2144MJB is designed with low noise characteristics, typically with a noise density of 0.9nV/√Hz at 1kHz. This low noise performance ensures minimal signal distortion, making it suitable for high-precision applications where signal clarity is critical.

    Q12: Can the Texas Instruments TLE2144MJB be used in single-supply configurations?
    A: Yes, the TLE2144MJB can operate in single-supply configurations, as well as dual-supply configurations. It is designed to function with a wide input voltage range, including single-supply systems, making it versatile for a variety of power supply configurations.

    Q13: What is the output swing of the Texas Instruments TLE2144MJB?
    A: The output swing of the TLE2144MJB typically reaches from 0V to (V+ - 1.5V) under a 10kΩ load, which makes it suitable for systems requiring a rail-to-rail output. This output swing ensures that the amplifier can drive signals across the entire available voltage range for maximum signal fidelity.

    Q14: What is the slew rate of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB has a typical slew rate of 0.3V/µs, allowing it to respond to changes in input signals at moderate speeds. While not as fast as some high-speed amplifiers, this slew rate is sufficient for many precision and low-frequency applications.

    Q15: What is the quiescent current of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB has a low quiescent current of around 1.5mA per amplifier, which helps to reduce overall power consumption. This low current consumption is beneficial in battery-powered and energy-efficient designs.

    Q16: What is the typical application of the Texas Instruments TLE2144MJB?
    A: The TLE2144MJB is commonly used in high-precision instrumentation, sensor interfaces, industrial control systems, and audio applications. Its low offset voltage, high CMRR, and low noise make it ideal for systems that require accurate and stable amplification of small signals.

    Q17: What type of package is the Texas Instruments TLE2144MJB available in?
    A: The TLE2144MJB is available in an 8-pin plastic dual in-line package (DIP), which is commonly used in through-hole mounting for ease of integration into various circuit designs, especially in prototyping and low-volume production.

    Q18: Does the Texas Instruments TLE2144MJB offer rail-to-rail input and output?
    A: Yes, the TLE2144MJB offers rail-to-rail input and output, which ensures it can operate across the entire voltage range from ground to the supply voltage, maximizing the available dynamic range for the input and output signals.

    Q19: What makes the Texas Instruments TLE2144MJB suitable for precision applications?
    A: The TLE2144MJB's low input offset voltage, high CMRR, low noise, and high open-loop gain make it highly suitable for precision applications where even small errors can have significant impacts. It ensures accurate and stable performance in critical measurement and control systems.

    Q20: How does the Texas Instruments TLE2144MJB perform under load conditions?
    A: The TLE2144MJB performs excellently under load, maintaining a stable output even when the load changes. It can drive a 10kΩ load with minimal distortion and voltage drop, ensuring that the signal integrity is preserved throughout the operation of the system.
    Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet