☰
TLE2021CDR
TLE2021CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CDR Datasheet
History Price: $1.59000
In Stock: 46720
TLE2021CDR vs TLE2237CDW
Series
Excalibur
Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.65V/μs
5V/μs
Gain Bandwidth Product
2 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
15 nA
Voltage - Input Offset
150 μV
100 μV
Current - Supply
240μA
7.3mA (x2 Channels)
Current - Output / Channel
20 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
40 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC