☰
TLE2021CDR
TLE2021CDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CDR Datasheet
History Price: $1.59000
In Stock: 46720
TLE2021CDR Specification
Specification
Part No
TLE2021CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.65V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
25 nA
Voltage - Input Offset
150 μV
Current - Supply
240μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2021CDR PDF Datasheet
TLE2021CDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2021CDR Description
Introduction to Texas Instruments TLE2021CDR

The Texas Instruments TLE2021CDR is a precision, high-speed operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition systems, and instrumentation. This device is characterized by its low offset voltage, high gain bandwidth product, and excellent common-mode rejection ratio (CMRR), making it suitable for demanding analog processing tasks. The TLE2021 series is particularly valued in applications where accuracy and speed are critical.

Key Specifications

- Supply Voltage Range (V+ to V-): The TLE2021 operates over a dual supply voltage range of ±2V to ±15V, providing flexibility for various circuit configurations.

- Input Offset Voltage (V_os): The typical input offset voltage is as low as 50 µV, ensuring high precision in applications that require minimal error in signal amplification.

- Input Bias Current (I_b): The input bias current is typically around 10 nA, which helps maintain accuracy in high-impedance circuits and reduces loading effects on the input signal.

- Gain Bandwidth Product (GBP): The gain bandwidth product is approximately 10 MHz, allowing the amplifier to handle high-frequency signals effectively while maintaining stability.

- Common-Mode Rejection Ratio (CMRR): With a CMRR of up to 120 dB, the TLE2021 can effectively reject common-mode signals, making it ideal for differential signal processing applications.

- Slew Rate: The slew rate of the TLE2021 is about 3 V/µs, enabling it to respond quickly to rapid changes in input signals without distortion.

- Output Swing: The output voltage swing can reach within 1.5V of the power supply rails under typical load conditions, maximizing dynamic range and allowing for effective signal handling.

- Package Type: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact solution for space-constrained designs while ensuring good thermal performance.

Features and Benefits

1. High Precision: With its low offset voltage and low drift characteristics, the TLE2021 ensures high accuracy in measurement applications, making it suitable for precision instrumentation.

2. Wide Supply Range: Its ability to operate on dual supplies allows for versatility in design and compatibility with various system architectures.

3. Low Noise Performance: The operational amplifier features low noise characteristics that minimize interference in sensitive analog circuits, enhancing overall system performance.

4. Fast Response Times: With a good slew rate and gain bandwidth product, this op-amp can handle fast-changing signals efficiently without compromising linearity or fidelity.

5. Robust Performance: Designed to withstand a variety of environmental conditions, the TLE2021 maintains stable performance across temperature ranges from -40°C to +85°C.

6. Versatile Applications: This operational amplifier can be used in a multitude of applications including audio processing, active filters, data acquisition systems, and other analog signal processing tasks where precision is crucial.

7. Integrated Protection Features: Built-in protection against output short-circuits enhances reliability and longevity in practical applications.

Applications

The TLE2021CDR is suitable for numerous applications across various fields:

- Instrumentation Amplifiers: Ideal for use in measurement devices that require precise amplification of small differential signals.

- Signal Conditioning Circuits: Used in sensors and transducers where accurate signal processing is necessary before further digital conversion or analysis.

- Active Filters: Can be employed in designing active filter circuits due to its high-speed response and precision characteristics.

- Data Acquisition Systems: Perfectly fits into data acquisition systems requiring accurate analog-to-digital conversion.

- Audio Processing Equipment: Utilized in audio amplifiers where low noise and high fidelity are essential for sound quality.

- Control Systems: Effective in control loop applications where fast response times are critical for system stability and performance.

Conclusion

In summary, the Texas Instruments TLE2021CDR operational amplifier stands out due to its combination of high precision, low noise performance, and versatile application capabilities. Its specifications make it an excellent choice for engineers seeking reliable solutions for demanding analog tasks across various industries. Whether used in instrumentation or audio systems, the TLE2021 delivers exceptional performance that meets modern design requirements while ensuring accuracy and efficiency.
TLE2021CDR Compare Parts
  • TLE2021CDR vs TLE2662IDWR
  • TLE2021CDR vs TLE2662IDW
  • TLE2021CDR vs TLE26621DWR
  • TLE2021CDR vs TLE2301INEE4
  • TLE2021CDR vs TLE2301INE
  • TLE2021CDR vs TLE2237CDW
  • TLE2021CDR vs TLE2161MP
  • TLE2021CDR vs TLE2161MLB
  • TLE2021CDR vs TLE2161MJGB
  • TLE2021CDR vs TLE2161IP
  • TLE2021CDR vs TLE2161IDRG4
  • TLE2021CDR vs TLE2161IDR
  • TLE2021CDR vs TLE2161IDG4
  • TLE2021CDR vs TLE2161ID
  • TLE2021CDR vs TLE2161CDG4
  • TLE2021CDR vs TLE2161CD
  • TLE2021CDR vs TLE2161BMJG
  • TLE2021CDR vs TLE2161AIP
  • TLE2021CDR vs TLE2161AIDR
  • TLE2021CDR vs TLE2161AIDG4
  • TLE2021CDR vs TLE2161AID
  • TLE2021CDR vs TLE2161ACP
  • TLE2021CDR vs TLE2161ACD
  • TLE2021CDR vs TLE2144MJB
  • TLE2021CDR vs TLE2144MDWREP
  • TLE2021CDR vs TLE2144MDWG4
  • TLE2021CDR vs TLE2144MDW
  • TLE2021CDR vs TLE2144IN
  • TLE2021CDR vs TLE2144IDWR
  • TLE2021CDR vs TLE2144IDWG4
  • TLE2021CDR vs TLE2144IDW
  • TLE2021CDR vs TLE2144CN
  • TLE2021CDR vs TLE2144CDWRG4
  • TLE2021CDR vs TLE2144CDWR
  • TLE2021CDR vs TLE2144CDW
  • TLE2021CDR vs TLE2144AIN
  • TLE2021CDR vs TLE2144ACN
  • TLE2021CDR vs TLE2142QDRQ1
  • TLE2021CDR vs TLE2142MUB
  • TLE2021CDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you