☰
TLE2021CPE4
TLE2021CPE4
Active
Description:  PRECISION LOW-POWER SINGLE SUPPL
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CPE4 Datasheet
History Price: $1.14083
In Stock: 32960
TLE2021CPE4 vs TLE2161CDG4
Series
Automotive, AEC-Q100
Excalibur
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
No
-
Slew Rate
0.65V/μs
10V/μs
Gain Bandwidth Product
2 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 nA
4 pA
Voltage - Input Offset
120 μV
600 μV
Current - Supply
240μA
290μA
Current - Output / Channel
20 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC