☰
TLE2021CPE4
TLE2021CPE4
Active
Description:  PRECISION LOW-POWER SINGLE SUPPL
Manufacturer:  Texas Instruments
Datasheet:   TLE2021CPE4 Datasheet
History Price: $1.14083
In Stock: 32960
TLE2021CPE4 Specification
Specification
Part No
TLE2021CPE4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
No
Slew Rate
0.65V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
25 nA
Voltage - Input Offset
120 μV
Current - Supply
240μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2021CPE4 PDF Datasheet
TLE2021CPE4 Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2021CPE4 Description

The Texas Instruments TLE2021CPE4 is a precision operational amplifier designed for a wide variety of applications that require high performance and low power consumption. This device offers superior accuracy, low noise, and low offset voltage, making it ideal for applications such as sensor conditioning, signal processing, and low-power electronics.

The TLE2021CPE4 is built on CMOS technology, ensuring that it has high input impedance, low input bias current, and low supply current, making it suitable for use in systems where low power and high precision are critical. The device provides outstanding precision performance, achieving low offset voltage, drift, and noise over a wide temperature range.

## Key Features of TLE2021CPE4

* Precision Operational Amplifier:
The TLE2021CPE4 is designed to meet the demands of high-precision applications, offering low input offset voltage and low drift over a wide temperature range. It is ideal for applications that require accurate signal processing and amplification, even in environments where low noise and high stability are crucial.

* Low Input Offset Voltage:
The device has a maximum input offset voltage of 50μV (typical), ensuring that the op-amp performs with minimal distortion, which is critical for high-precision analog signal processing. This feature is especially important in applications like medical instrumentation, precision measurement, and sensor signal conditioning, where any deviation from the ideal signal could lead to inaccurate readings.

* Low Noise:
The TLE2021CPE4 operates with very low noise, providing a typical voltage noise density of 1.2nV/√Hz at 1kHz. This characteristic makes it an excellent choice for low-noise amplification applications such as audio processing, high-precision sensors, and instrumentation.

* Low Input Bias Current:
The device features low input bias current of less than 1nA, which reduces the impact of bias currents on the signal accuracy, particularly when used in high-impedance circuits. This ensures that the operational amplifier can handle high-impedance sensor signals with minimal impact on performance.

* Rail-to-Rail Output:
The TLE2021CPE4 offers rail-to-rail output, allowing the op-amp to drive output voltages that span the full supply voltage range, maximizing the usable voltage swing and making it suitable for low-voltage systems, where maximizing the output signal range is essential.

* Wide Operating Voltage Range:
The device operates with a wide supply voltage range of ±3V to ±18V, which gives flexibility in various designs, from battery-powered devices to industrial control systems. The wide voltage range ensures compatibility with a variety of power supply configurations.

* Low Power Consumption:
With a typical supply current of 350μA, the TLE2021CPE4 is optimized for low-power applications. This makes it ideal for portable and battery-operated devices, where minimizing power consumption is a critical design consideration.

* Excellent Temperature Stability:
The device features low offset voltage drift of 0.3μV/°C, making it suitable for applications that require temperature compensation and stable operation across a broad temperature range. This is especially important in environments where the ambient temperature may vary significantly, such as in automotive, industrial, and field instrumentation applications.

* Wide Temperature Range:
The TLE2021CPE4 operates over a wide temperature range of -40°C to +125°C, making it suitable for demanding applications where temperature extremes are common, such as automotive electronics, industrial machinery, and outdoor sensors.

* Industry-Leading Precision:
The op-amp provides high precision for signal conditioning, with low offset voltage and low drift, ensuring the amplification of analog signals with the highest accuracy possible. The device's precision also makes it ideal for signal processing in sensitive measurement systems and data acquisition applications.

## Specifications

* Device Type:

* Precision Operational Amplifier

* Input Offset Voltage:

* 50μV (max), ensuring minimal distortion in the amplified signal.

* Input Bias Current:

* 0.5nA (max), a key feature for circuits with high impedance signals, reducing errors from bias currents.

* Supply Voltage Range:

* ±3V to ±18V, providing flexibility for use in a variety of power supply configurations.

* Output Voltage Swing:

* Rail-to-Rail Output, allowing full utilization of the supply voltage range for maximum signal output.

* Voltage Noise Density:

* 1.2nV/√Hz at 1kHz, providing low-noise performance suitable for sensitive applications like audio, medical instrumentation, and sensor signal conditioning.

* Total Supply Current (Iq):

* 350μA (typical), ensuring low power consumption, which is crucial in battery-powered and portable applications.

* Input Common-Mode Voltage Range:

* 0V to (V+ - 2V), ensuring that the op-amp can function properly even when the input signals are very close to the supply rails.

* Output Short-Circuit Current:

* 30mA (typical), providing robust protection in case of output short circuits, ensuring reliability during abnormal conditions.

* Power Supply Rejection Ratio (PSRR):

* 90dB (typical), ensuring that the op-amp maintains stability and precision despite fluctuations in the power supply.

* Common-Mode Rejection Ratio (CMRR):

* 100dB (typical), indicating excellent rejection of common-mode signals, which is important for accurate differential measurements.

* Temperature Range:

* -40°C to +125°C, allowing the device to operate in demanding environments that require stable performance across a broad temperature range.

* Package Type:

* 8-pin PDIP (Plastic Dual Inline Package), also available in SOIC and SOT-23 packages, ensuring compatibility with various PCB designs and form factors.

* Slew Rate:

* 0.3V/μs (typical), suitable for applications that do not require ultra-fast switching but demand high precision and stability in the output signal.

* Open-Loop Gain:

* 100,000 (typical), providing a high gain for amplifying weak signals accurately.

* Thermal Shutdown:

* Integrated thermal protection, which automatically disables the output when the temperature exceeds safe limits, ensuring the reliability and longevity of the device.

## Applications

The TLE2021CPE4 is well-suited for a variety of applications that require high-performance precision amplification, including:

* Precision Measurement and Data Acquisition:
The device is ideal for signal conditioning and sensor interfacing in data acquisition systems, where accurate amplification of small signals is crucial.

* Automotive Electronics:
Its wide temperature range and low power consumption make it an excellent choice for automotive sensor conditioning, voltage regulation, and motor control applications, where stable operation over a wide temperature range is necessary.

* Medical Instruments:
The low noise and high precision of the TLE2021CPE4 make it suitable for medical instrumentation, such as ECG, EEG, and blood pressure monitors, where the accuracy of signal processing is critical.

* Consumer Electronics:
The device can be used in audio equipment, home automation systems, and sensor-based devices, where low-noise and high-precision amplification are important for optimal performance.

* Industrial Control:
The TLE2021CPE4 is used in industrial control systems for signal conditioning, temperature sensing, and process control, where reliable performance and low drift are essential.

* Low-Power Battery Operated Systems:
Due to its low power consumption and high precision, the TLE2021CPE4 is ideal for battery-operated devices such as remote sensors, wireless transmitters, and portable instrumentation.

## Advantages

* High Precision:
With low input offset voltage and low drift, the TLE2021CPE4 delivers accurate amplification over a wide temperature range, making it ideal for high-precision applications.

* Low Noise:
Its low noise performance ensures clean amplification, which is essential for audio processing and sensor applications where signal integrity is crucial.

* Low Power Consumption:
The device operates with a typical supply current of 350μA, making it highly efficient for battery-powered and portable applications.

* Wide Temperature Range:
The -40°C to +125°C operating temperature range ensures reliable operation in harsh environments, including automotive, industrial, and outdoor applications.

* Rail-to-Rail Output:
The rail-to-rail output provides maximum signal swing, ensuring that the device can fully utilize the available supply voltage, which is especially important in low-voltage systems.

## Conclusion

The Texas Instruments TLE2021CPE4 is a highly precise and versatile operational amplifier, ideal for applications that demand high performance, low noise, and low power consumption. Its low offset voltage, low drift, and wide temperature range make it a reliable choice for signal conditioning, sensor interfacing, and precision measurement applications. Whether used in automotive, medical, or industrial systems, the TLE2021CPE4 delivers exceptional accuracy and reliability, making it an essential component for modern, high-precision analog systems.
TLE2021CPE4 Compare Parts
  • TLE2021CPE4 vs TLE2662IDWR
  • TLE2021CPE4 vs TLE2662IDW
  • TLE2021CPE4 vs TLE26621DWR
  • TLE2021CPE4 vs TLE2301INEE4
  • TLE2021CPE4 vs TLE2301INE
  • TLE2021CPE4 vs TLE2237CDW
  • TLE2021CPE4 vs TLE2161MP
  • TLE2021CPE4 vs TLE2161MLB
  • TLE2021CPE4 vs TLE2161MJGB
  • TLE2021CPE4 vs TLE2161IP
  • TLE2021CPE4 vs TLE2161IDRG4
  • TLE2021CPE4 vs TLE2161IDR
  • TLE2021CPE4 vs TLE2161IDG4
  • TLE2021CPE4 vs TLE2161ID
  • TLE2021CPE4 vs TLE2161CDG4
  • TLE2021CPE4 vs TLE2161CD
  • TLE2021CPE4 vs TLE2161BMJG
  • TLE2021CPE4 vs TLE2161AIP
  • TLE2021CPE4 vs TLE2161AIDR
  • TLE2021CPE4 vs TLE2161AIDG4
  • TLE2021CPE4 vs TLE2161AID
  • TLE2021CPE4 vs TLE2161ACP
  • TLE2021CPE4 vs TLE2161ACD
  • TLE2021CPE4 vs TLE2144MJB
  • TLE2021CPE4 vs TLE2144MDWREP
  • TLE2021CPE4 vs TLE2144MDWG4
  • TLE2021CPE4 vs TLE2144MDW
  • TLE2021CPE4 vs TLE2144IN
  • TLE2021CPE4 vs TLE2144IDWR
  • TLE2021CPE4 vs TLE2144IDWG4
  • TLE2021CPE4 vs TLE2144IDW
  • TLE2021CPE4 vs TLE2144CN
  • TLE2021CPE4 vs TLE2144CDWRG4
  • TLE2021CPE4 vs TLE2144CDWR
  • TLE2021CPE4 vs TLE2144CDW
  • TLE2021CPE4 vs TLE2144AIN
  • TLE2021CPE4 vs TLE2144ACN
  • TLE2021CPE4 vs TLE2142QDRQ1
  • TLE2021CPE4 vs TLE2142MUB
  • TLE2021CPE4 vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you