☰
TLE2022AIP
TLE2022AIP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2022AIP Datasheet
History Price: $3.02000
In Stock: 33440
TLE2022AIP vs TLE2021CDR
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.65V/μs
0.65V/μs
Gain Bandwidth Product
2.8 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
33 nA
25 nA
Voltage - Input Offset
120 μV
150 μV
Current - Supply
550μA (x2 Channels)
240μA
Current - Output / Channel
30 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC