Series
Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Tape & Reel (TR)
Bulk
Amplifier Type
General Purpose
General Purpose
Output Type
-
Rail-to-Rail
Gain Bandwidth Product
2.8 MHz
5.9 MHz
Current - Input Bias
45 nA
700 nA
Voltage - Input Offset
1 mV
290 μV
Current - Supply
1.05mA (x4 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
40 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP