☰
TLE2061MFKB
TLE2061MFKB
Active
Description:  IC OPAMP JFET 1 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
Datasheet:   TLE2061MFKB Datasheet
History Price: $24.66000
In Stock: 19760
TLE2061MFKB vs TLE2144MJB
Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
3.4V/μs
45V/μs
Gain Bandwidth Product
2 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
600 μV
290 μV
Current - Supply
290μA
6.9mA (x4 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
14-CDIP