Series
-
Automotive, AEC-Q100, Excalibur
Packaging
Bulk or Tube
Bulk
Amplifier Type
J-FET
General Purpose
Output Type
-
Rail-to-Rail
Gain Bandwidth Product
2 MHz
5.9 MHz
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
800 μV
290 μV
Current - Supply
625μA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-CDIP