Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2062CP
TLE2062CP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2062CP Datasheet
History Price: $3.52000
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2062CP vs TLE2144IN
Part No
TLE2062CP
TLE2144IN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
3.4V/μs
45V/μs
Gain Bandwidth Product
2 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
900 μV
290 μV
Current - Supply
625μA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP