☰
TLE2062CP
TLE2062CP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2062CP Datasheet
History Price: $3.52000
In Stock: 39040
TLE2062CP Specification
Specification
Part No
TLE2062CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
3.4V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
900 μV
Current - Supply
625μA (x2 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2062CP Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2062CP Description
Introduction to Texas Instruments TLE2062CP

The Texas Instruments TLE2062CP is a precision voltage amplifier designed for a wide range of applications, including instrumentation, data acquisition systems, and signal conditioning. This op-amp is known for its high performance, low noise characteristics, and robust design features that make it suitable for demanding environments. The TLE2062CP is particularly valued in applications where accuracy and stability are paramount.

Key Specifications

- Supply Voltage Range: The TLE2062CP operates over a dual supply voltage range of ±5V to ±15V or a single supply voltage range of 10V to 30V. This flexibility allows it to be used in various circuit configurations.

- Input Voltage Range: The device has a common-mode input voltage range that extends from the negative supply rail to within 1V of the positive supply rail, making it suitable for high-voltage applications.

- Output Voltage Swing: The output can swing within 1V of the rails under specified load conditions (typically with a load of 10 kΩ), ensuring effective utilization of the available output range.

- Gain Bandwidth Product (GBP): The typical gain bandwidth product is around 1 MHz, providing sufficient bandwidth for many analog signal processing tasks while maintaining stability.

- Slew Rate: The slew rate is approximately 0.3 V/µs, which allows the op-amp to respond adequately to rapid changes in input signals without introducing significant distortion.

- Input Offset Voltage: The input offset voltage is typically less than 250 µV, ensuring high accuracy in precision applications where small signal variations are critical.

- Low Noise Performance: The input voltage noise density is about 15 nV/√Hz at 1 kHz, making the TLE2062CP suitable for low-noise applications such as audio processing and sensor interfacing.

- Quiescent Current: The typical quiescent current per amplifier is around 1.5 mA, which helps maintain efficiency in battery-operated devices while providing ample performance for various applications.

Functional Features

- High Precision Performance: With low offset voltage and drift characteristics, the TLE2062CP provides reliable performance in precision measurement applications, ensuring accurate signal amplification.

- Wide Temperature Range: The device operates effectively over an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions commonly found in industrial and automotive applications.

- Rail-to-Rail Output Stage: This feature allows the op-amp to drive loads from near the negative supply to near the positive supply without significant loss of output swing, maximizing dynamic range.

- Thermal Protection Features: Integrated thermal shutdown mechanisms help prevent damage due to excessive heat during operation, enhancing reliability and longevity in various applications.

Applications

The versatility and specifications of the TLE2062CP make it suitable for numerous applications:

- Signal conditioning for sensors and transducers
- Audio amplification and processing
- Active filters and equalizers
- Data acquisition systems
- Medical instrumentation
- Industrial control systems

Design Considerations

When designing circuits with the TLE2062CP, several important factors should be considered:

1. PCB Layout Practices: Proper layout techniques are essential for minimizing parasitic capacitance and inductance. Keeping feedback paths short and using ground planes can improve stability and performance.

2. Capacitive Loads: While the op-amp can drive moderate capacitive loads directly, excessive capacitance may lead to instability. If driving large capacitive loads, consider adding a resistor in series with the output to improve phase margin.

3. Power Supply Decoupling: Decoupling capacitors should be placed as close as possible to the power pins of the op-amp to reduce power supply noise and enhance stability during transient conditions.

4. Thermal Management: Although this device operates at low power levels, ensure adequate thermal dissipation methods are employed if used in high-temperature environments or densely populated PCB designs.

In conclusion, the Texas Instruments TLE2062CP is a highly versatile operational amplifier that combines precision with robust performance across various applications. Its rail-to-rail output capability, low noise performance, and wide operating voltage range make it an excellent choice for engineers looking to implement reliable analog signal processing solutions. With its solid specifications and design features tailored for modern applications, the TLE2062CP stands out as a valuable component in electronic design.
TLE2062CP Compare Parts
  • TLE2062CP vs TLE2662IDWR
  • TLE2062CP vs TLE2662IDW
  • TLE2062CP vs TLE26621DWR
  • TLE2062CP vs TLE2301INEE4
  • TLE2062CP vs TLE2301INE
  • TLE2062CP vs TLE2237CDW
  • TLE2062CP vs TLE2161MP
  • TLE2062CP vs TLE2161MLB
  • TLE2062CP vs TLE2161MJGB
  • TLE2062CP vs TLE2161IP
  • TLE2062CP vs TLE2161IDRG4
  • TLE2062CP vs TLE2161IDR
  • TLE2062CP vs TLE2161IDG4
  • TLE2062CP vs TLE2161ID
  • TLE2062CP vs TLE2161CDG4
  • TLE2062CP vs TLE2161CD
  • TLE2062CP vs TLE2161BMJG
  • TLE2062CP vs TLE2161AIP
  • TLE2062CP vs TLE2161AIDR
  • TLE2062CP vs TLE2161AIDG4
  • TLE2062CP vs TLE2161AID
  • TLE2062CP vs TLE2161ACP
  • TLE2062CP vs TLE2161ACD
  • TLE2062CP vs TLE2144MJB
  • TLE2062CP vs TLE2144MDWREP
  • TLE2062CP vs TLE2144MDWG4
  • TLE2062CP vs TLE2144MDW
  • TLE2062CP vs TLE2144IN
  • TLE2062CP vs TLE2144IDWR
  • TLE2062CP vs TLE2144IDWG4
  • TLE2062CP vs TLE2144IDW
  • TLE2062CP vs TLE2144CN
  • TLE2062CP vs TLE2144CDWRG4
  • TLE2062CP vs TLE2144CDWR
  • TLE2062CP vs TLE2144CDW
  • TLE2062CP vs TLE2144AIN
  • TLE2062CP vs TLE2144ACN
  • TLE2062CP vs TLE2142QDRQ1
  • TLE2062CP vs TLE2142MUB
  • TLE2062CP vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you