☰
TLE2064IDR
TLE2064IDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2064IDR Datasheet
History Price: $5.25000
In Stock: 34480
TLE2064IDR vs TLE2161CD
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Last Time Buy
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
3.4V/μs
10V/μs
Gain Bandwidth Product
2 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
900 μV
600 μV
Current - Supply
1.25mA (x4 Channels)
290μA
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
7 V
7 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC