☰
TLE2064IDR
TLE2064IDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2064IDR Datasheet
History Price: $5.25000
In Stock: 34480
TLE2064IDR Specification
Specification
Part No
TLE2064IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
3.4V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
900 μV
Current - Supply
1.25mA (x4 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TLE2064IDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2064IDR Description
The Texas Instruments TLE2064IDR is a precision operational amplifier designed for a range of industrial, automotive, and precision measurement applications. This op-amp is highly valued for its high-performance features such as low offset voltage, low drift, and wide supply voltage range, making it suitable for demanding environments where accuracy and reliability are essential.

## Key Features

The TLE2064IDR offers a variety of key features that are crucial for applications requiring precision and stability:

* Low Offset Voltage: The device provides ultra-low input offset voltage, which is critical for high-precision measurements and stable performance in long-term operation.
* Low Drift: With its low drift characteristics, this operational amplifier maintains high performance over varying temperatures, making it ideal for use in applications where temperature changes are expected.
* Wide Supply Voltage Range: The TLE2064IDR supports a wide supply voltage range, providing versatility in system designs and ensuring it can operate in diverse environments.
* Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output voltage to swing closer to the supply rails, ensuring better signal utilization in low-voltage systems.
* Low Noise: The amplifier has low noise characteristics, which is crucial for applications in precision instrumentation, data acquisition systems, and high-quality audio systems.
* High Gain Bandwidth Product: The TLE2064IDR offers a high gain-bandwidth product, making it well-suited for high-speed applications such as filtering and signal processing.

## Electrical Characteristics

* Supply Voltage: The operational amplifier operates over a supply voltage range from +3V to +36V, allowing for flexible integration into various systems.
* Input Voltage Range: The input voltage range is from 0V to V+ – 2V, which ensures the amplifier can handle a wide variety of input signals.
* Input Bias Current: The device features a low input bias current, reducing the influence of external components and ensuring minimal error in applications requiring high-precision input signals.
* Output Swing: The output swing is capable of reaching close to the rails, typically within a few millivolts, which is beneficial for low-voltage systems that need to maximize the output range.

## Thermal and Environmental Performance

* Operating Temperature Range: The TLE2064IDR can function in a broad temperature range of –40°C to +125°C, making it suitable for automotive and industrial applications where environmental conditions can be extreme.
* Thermal Shutdown Protection: The amplifier is designed with built-in thermal protection to prevent damage from overheating, ensuring long-term reliability in harsh environments.

## Applications

Due to its precision and reliability, the TLE2064IDR is used in various applications including:

* Signal Conditioning: Its low offset voltage and low drift make it ideal for conditioning sensor signals in measurement systems, particularly for high-precision applications.
* Automotive Systems: With its wide temperature range and robustness, this op-amp is a great choice for automotive control systems, including engine control modules (ECMs) and sensor interfaces.
* Data Acquisition Systems: The TLE2064IDR is perfect for systems requiring high accuracy in capturing small signals, making it suitable for data acquisition and test instrumentation.
* Industrial Process Control: The op-amp’s high precision and stability are beneficial in controlling and monitoring industrial processes, where maintaining exact values is critical.

## Specifications

* Package Type: SOIC-8
* Supply Voltage Range: 3V to 36V
* Offset Voltage: 25 µV (typical)
* Input Bias Current: 5 pA (typical)
* Input Impedance: 10 MΩ (typical)
* Output Swing: 0V to V+ - 2V
* Gain Bandwidth Product: 8 MHz
* Slew Rate: 0.3 V/µs (typical)
* Operating Temperature Range: –40°C to +125°C
* Quiescent Current: 300 µA (typical)

## Conclusion

The Texas Instruments TLE2064IDR operational amplifier is a versatile and precise solution for a wide range of applications, particularly in environments that require low offset, low drift, and high reliability. Its extensive features, combined with excellent electrical characteristics and robust thermal performance, make it a top choice for precision measurement systems, automotive control, and industrial process management.
TLE2064IDR Compare Parts
  • TLE2064IDR vs TLE2662IDWR
  • TLE2064IDR vs TLE2662IDW
  • TLE2064IDR vs TLE26621DWR
  • TLE2064IDR vs TLE2301INEE4
  • TLE2064IDR vs TLE2301INE
  • TLE2064IDR vs TLE2237CDW
  • TLE2064IDR vs TLE2161MP
  • TLE2064IDR vs TLE2161MLB
  • TLE2064IDR vs TLE2161MJGB
  • TLE2064IDR vs TLE2161IP
  • TLE2064IDR vs TLE2161IDRG4
  • TLE2064IDR vs TLE2161IDR
  • TLE2064IDR vs TLE2161IDG4
  • TLE2064IDR vs TLE2161ID
  • TLE2064IDR vs TLE2161CDG4
  • TLE2064IDR vs TLE2161CD
  • TLE2064IDR vs TLE2161BMJG
  • TLE2064IDR vs TLE2161AIP
  • TLE2064IDR vs TLE2161AIDR
  • TLE2064IDR vs TLE2161AIDG4
  • TLE2064IDR vs TLE2161AID
  • TLE2064IDR vs TLE2161ACP
  • TLE2064IDR vs TLE2161ACD
  • TLE2064IDR vs TLE2144MJB
  • TLE2064IDR vs TLE2144MDWREP
  • TLE2064IDR vs TLE2144MDWG4
  • TLE2064IDR vs TLE2144MDW
  • TLE2064IDR vs TLE2144IN
  • TLE2064IDR vs TLE2144IDWR
  • TLE2064IDR vs TLE2144IDWG4
  • TLE2064IDR vs TLE2144IDW
  • TLE2064IDR vs TLE2144CN
  • TLE2064IDR vs TLE2144CDWRG4
  • TLE2064IDR vs TLE2144CDWR
  • TLE2064IDR vs TLE2144CDW
  • TLE2064IDR vs TLE2144AIN
  • TLE2064IDR vs TLE2144ACN
  • TLE2064IDR vs TLE2142QDRQ1
  • TLE2064IDR vs TLE2142MUB
  • TLE2064IDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you