Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2082ACD
TLE2082ACD
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2082ACD Datasheet
History Price: $4.81000
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2082ACD vs TLE2021ACD
Part No
TLE2082ACD
TLE2021ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
40V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
25 nA
Voltage - Input Offset
700 μV
80 μV
Current - Supply
3.1mA (x2 Channels)
240μA
Current - Output / Channel
48 mA
20 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC