☰
TLE2082ACD
TLE2082ACD
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082ACD Datasheet
History Price: $4.81000
In Stock: 22160
TLE2082ACD Specification
Specification
Part No
TLE2082ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
40V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
700 μV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2082ACD Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2082ACD Description

The TLE2082ACD is a high-performance dual operational amplifier from Texas Instruments, designed for applications that require precision and low noise. This op-amp features a unique architecture that provides superior performance in various signal processing tasks, making it ideal for use in audio equipment, instrumentation, and control systems.

## Key Features

1. High Performance:
- Low Noise: The TLE2082ACD offers very low input noise voltage, making it suitable for sensitive applications where signal integrity is crucial.
- Low Total Harmonic Distortion (THD): This op-amp ensures minimal distortion in audio and other linear applications.

2. Wide Supply Voltage Range:
- Operates with a wide supply voltage range from ±5V to ±15V, allowing for flexibility in various circuit designs.

3. High Slew Rate:
- With a slew rate of 12 V/µs, the TLE2082ACD can handle fast-changing signals, making it suitable for high-speed applications.

4. Rail-to-Rail Output:
- The output stage is designed to swing close to the power supply rails, maximizing dynamic range and enabling better utilization of the available voltage range.

5. Temperature Stability:
- Designed for stable operation over a wide temperature range, ensuring reliable performance in different environmental conditions.

## Specifications

Here are the detailed specifications of the TLE2082ACD:

| Parameter | Value |
|----------------------------------|-----------------------------------------|
| Type | Dual Operational Amplifier |
| Supply Voltage Range | ±5V to ±15V |
| Input Offset Voltage | 0.5 mV (max) |
| Input Bias Current | 50 nA (typ) |
| Input Noise Voltage Density | 10 nV/√Hz at 1 kHz |
| Open Loop Gain | 100 dB (typ) |
| Slew Rate | 12 V/µs (typ) |
| Gain Bandwidth Product | 1 MHz (typ) |
| Output Voltage Swing | Rail-to-Rail |
| Common Mode Rejection Ratio | 100 dB (min) |
| Power Supply Rejection Ratio | 100 dB (min) |
| Operating Temperature Range | -40°C to +85°C |
| Package Type | PDIP-8, SOIC-8 |

## Applications

The TLE2082ACD is versatile and can be used in various applications such as:

1. Audio Processing:
- Ideal for high-fidelity audio systems, mixers, and amplifiers where low noise and distortion are essential.

2. Signal Conditioning:
- Used in sensor signal conditioning circuits where accurate amplification and low noise are critical.

3. Instrumentation:
- Suitable for precise measurement and data acquisition systems that require high accuracy and stability.

4. Control Systems:
- Employed in feedback loops and control applications to enhance system performance with high gain and bandwidth.

5. Active Filters:
- Can be utilized in designing low-pass, high-pass, band-pass, and notch filters due to its high performance and versatility.

## Conclusion

The Texas Instruments TLE2082ACD is a robust dual operational amplifier that combines excellent performance characteristics with versatility, making it an ideal choice for a wide range of applications. Its low noise, high slew rate, and rail-to-rail output capabilities facilitate its use in sensitive and demanding environments. Whether in audio systems, instrumentation, or control applications, the TLE2082ACD stands out as a reliable component for engineers and designers looking for precision and efficiency in their designs.
TLE2082ACD Compare Parts
  • TLE2082ACD vs TLE2662IDWR
  • TLE2082ACD vs TLE2662IDW
  • TLE2082ACD vs TLE26621DWR
  • TLE2082ACD vs TLE2301INEE4
  • TLE2082ACD vs TLE2301INE
  • TLE2082ACD vs TLE2237CDW
  • TLE2082ACD vs TLE2161MP
  • TLE2082ACD vs TLE2161MLB
  • TLE2082ACD vs TLE2161MJGB
  • TLE2082ACD vs TLE2161IP
  • TLE2082ACD vs TLE2161IDRG4
  • TLE2082ACD vs TLE2161IDR
  • TLE2082ACD vs TLE2161IDG4
  • TLE2082ACD vs TLE2161ID
  • TLE2082ACD vs TLE2161CDG4
  • TLE2082ACD vs TLE2161CD
  • TLE2082ACD vs TLE2161BMJG
  • TLE2082ACD vs TLE2161AIP
  • TLE2082ACD vs TLE2161AIDR
  • TLE2082ACD vs TLE2161AIDG4
  • TLE2082ACD vs TLE2161AID
  • TLE2082ACD vs TLE2161ACP
  • TLE2082ACD vs TLE2161ACD
  • TLE2082ACD vs TLE2144MJB
  • TLE2082ACD vs TLE2144MDWREP
  • TLE2082ACD vs TLE2144MDWG4
  • TLE2082ACD vs TLE2144MDW
  • TLE2082ACD vs TLE2144IN
  • TLE2082ACD vs TLE2144IDWR
  • TLE2082ACD vs TLE2144IDWG4
  • TLE2082ACD vs TLE2144IDW
  • TLE2082ACD vs TLE2144CN
  • TLE2082ACD vs TLE2144CDWRG4
  • TLE2082ACD vs TLE2144CDWR
  • TLE2082ACD vs TLE2144CDW
  • TLE2082ACD vs TLE2144AIN
  • TLE2082ACD vs TLE2144ACN
  • TLE2082ACD vs TLE2142QDRQ1
  • TLE2082ACD vs TLE2142MUB
  • TLE2082ACD vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you