☰
TLE2082ID
TLE2082ID
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082ID Datasheet
History Price: $4.72000
In Stock: 5200
TLE2082ID vs TLE2024QDWREP
Series
-
Excalibur
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
45V/μs
0.5V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
50 nA
Voltage - Input Offset
1.1 mV
120 μV
Current - Supply
3.1mA (x2 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
48 mA
40 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC