☰
TLE2082ID
TLE2082ID
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082ID Datasheet
History Price: $4.72000
In Stock: 5200
TLE2082ID Specification
Specification
Part No
TLE2082ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
45V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
1.1 mV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2082ID Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2082ID Description
Overview of Texas Instruments TLE2082ID

The TLE2082ID is a high-performance, precision voltage reference and operational amplifier from Texas Instruments. This device is designed for applications requiring high accuracy, low noise, and low drift, making it suitable for a variety of precision analog applications. The TLE2082ID is particularly useful in instrumentation, data acquisition systems, and other applications where reliable and accurate signal processing is essential.

Key Specifications

- Supply Voltage: The TLE2082ID operates with a dual supply voltage range of ±4.5V to ±15V, allowing it to be used in a variety of circuit configurations.
- Input Offset Voltage: The device features a low input offset voltage of ±0.5 mV (maximum), which enhances its accuracy in precision applications.
- Input Bias Current: The input bias current is typically 10 nA, which minimizes the impact on the input signal and improves overall performance.
- Gain Bandwidth Product: The TLE2082ID has a gain bandwidth product of 1 MHz, allowing it to handle a wide range of frequencies while maintaining stability.
- Slew Rate: The device boasts a slew rate of 0.5 V/µs, which is sufficient for many applications requiring fast signal response.

Features

- Low Noise: The TLE2082ID is designed to operate with low noise levels, making it ideal for sensitive applications such as audio processing and precision measurement.
- High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR of 100 dB, which ensures that common-mode signals do not affect the output, enhancing the accuracy of differential measurements.
- Wide Temperature Range: The TLE2082ID operates over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments and industrial applications.
- Rail-to-Rail Output: The operational amplifier provides rail-to-rail output capability, allowing it to utilize the full supply voltage range for improved dynamic range in signal processing.
- Thermal Shutdown Protection: The device includes thermal shutdown features that protect it from overheating, ensuring reliable operation under various conditions.

Applications

The TLE2082ID is suitable for a wide range of applications, including:

- Instrumentation: It can be used in precision measurement systems, such as voltmeters and ammeters, where accurate signal amplification is critical.
- Data Acquisition Systems: The device is ideal for data acquisition systems that require high accuracy and low noise for signal conditioning and processing.
- Audio Applications: The TLE2082ID can be employed in audio processing equipment, providing high-quality amplification with minimal distortion.
- Industrial Control: It is well-suited for industrial control systems, where reliable signal processing is essential for monitoring and control tasks.

Conclusion

The TLE2082ID from Texas Instruments is a versatile and high-performance operational amplifier that meets the demands of precision analog applications. With its low offset voltage, low noise characteristics, and wide supply voltage range, it provides a reliable solution for a variety of applications, including instrumentation, data acquisition, and audio processing. Its robust performance and features make it an excellent choice for engineers looking to design accurate and reliable analog systems.
TLE2082ID Compare Parts
  • TLE2082ID vs TLE2662IDWR
  • TLE2082ID vs TLE2662IDW
  • TLE2082ID vs TLE26621DWR
  • TLE2082ID vs TLE2301INEE4
  • TLE2082ID vs TLE2301INE
  • TLE2082ID vs TLE2237CDW
  • TLE2082ID vs TLE2161MP
  • TLE2082ID vs TLE2161MLB
  • TLE2082ID vs TLE2161MJGB
  • TLE2082ID vs TLE2161IP
  • TLE2082ID vs TLE2161IDRG4
  • TLE2082ID vs TLE2161IDR
  • TLE2082ID vs TLE2161IDG4
  • TLE2082ID vs TLE2161ID
  • TLE2082ID vs TLE2161CDG4
  • TLE2082ID vs TLE2161CD
  • TLE2082ID vs TLE2161BMJG
  • TLE2082ID vs TLE2161AIP
  • TLE2082ID vs TLE2161AIDR
  • TLE2082ID vs TLE2161AIDG4
  • TLE2082ID vs TLE2161AID
  • TLE2082ID vs TLE2161ACP
  • TLE2082ID vs TLE2161ACD
  • TLE2082ID vs TLE2144MJB
  • TLE2082ID vs TLE2144MDWREP
  • TLE2082ID vs TLE2144MDWG4
  • TLE2082ID vs TLE2144MDW
  • TLE2082ID vs TLE2144IN
  • TLE2082ID vs TLE2144IDWR
  • TLE2082ID vs TLE2144IDWG4
  • TLE2082ID vs TLE2144IDW
  • TLE2082ID vs TLE2144CN
  • TLE2082ID vs TLE2144CDWRG4
  • TLE2082ID vs TLE2144CDWR
  • TLE2082ID vs TLE2144CDW
  • TLE2082ID vs TLE2144AIN
  • TLE2082ID vs TLE2144ACN
  • TLE2082ID vs TLE2142QDRQ1
  • TLE2082ID vs TLE2142MUB
  • TLE2082ID vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you