☰
TLE2141AMJGB
TLE2141AMJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 17600
TLE2141AMJGB vs TLE2072CP
Series
Excalibur
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
2
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.8 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 nA
1 pA
Voltage - Input Offset
200 μV
300 μV
Current - Supply
3.4mA
3.1mA (x2 Channels)
Current - Output / Channel
31 mA
48 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP