☰
TLE2072CP
TLE2072CP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2072CP Datasheet
History Price: $4.90000
In Stock: 24260
TLE2072CP Specification
Specification
Part No
TLE2072CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
45V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2072CP Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2072CP Description
The Texas Instruments TLE2072CP is a high-performance, precision operational amplifier designed for a wide range of applications, including instrumentation, data acquisition, and signal processing. This device is known for its low noise, high speed, and excellent linearity, making it suitable for demanding applications where accuracy and reliability are critical.

## Key Features

1. Dual Operational Amplifier: The TLE2072CP contains two independent, high-performance operational amplifiers, allowing for versatile circuit configurations and reducing the need for multiple components in a design.

2. High Slew Rate: The device features a high slew rate of 13 V/µs, enabling it to respond quickly to rapid changes in input signals. This characteristic is particularly important in applications requiring fast signal processing.

3. Low Input Offset Voltage: The TLE2072CP has a low input offset voltage, typically around 0.5 mV, which enhances its accuracy in precision applications. This feature is crucial for applications such as instrumentation amplifiers and signal conditioning circuits.

4. Wide Supply Voltage Range: The operational amplifier operates over a wide supply voltage range of ±4.5V to ±18V, making it compatible with various power supply configurations and allowing for flexibility in design.

5. Low Noise: The TLE2072CP is designed to minimize noise, which is essential for applications requiring high precision. Its low noise characteristics help maintain signal integrity in sensitive measurement systems.

6. High Gain Bandwidth Product: The device has a gain bandwidth product of 1 MHz, allowing it to maintain performance across a range of frequencies, making it suitable for both low-frequency and high-frequency applications.

7. Temperature Range: The TLE2072CP is designed to operate over an extended temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

8. Package Type: The device is available in a PDIP (Plastic Dual In-line Package) format, which provides a robust and reliable package for various applications.

## Specifications

- Supply Voltage (V+ to V-): ±4.5V to ±18V
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically 10 nA
- Slew Rate: 13 V/µs
- Gain Bandwidth Product: 1 MHz
- Common Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Output Voltage Swing: Typically ±13V (with ±15V supply)
- Operating Temperature Range: -40°C to +85°C
- Package Type: PDIP (8-pin)
- Dimensions: 0.300" x 0.150" (7.62mm x 3.81mm)

## Applications

The TLE2072CP is suitable for a wide range of applications, including:

- Instrumentation: Used in precision measurement systems, such as voltmeters and ammeters, where accurate voltage references are required.
- Data Acquisition Systems: Ideal for signal conditioning and processing in data acquisition systems, ensuring accurate data collection.
- Industrial Control Systems: Employed in control loops and feedback systems where precision and stability are critical.
- Audio Applications: Suitable for high-fidelity audio applications, where low noise and high linearity are essential.

## Conclusion

The Texas Instruments TLE2072CP is a versatile and high-performance operational amplifier that offers a range of features suitable for various applications. Its low noise, high speed, and excellent linearity make it an excellent choice for designers looking to implement precision measurement and signal processing solutions. With its robust design and reliability, the TLE2072CP is well-suited for both consumer and industrial applications, ensuring accurate and stable performance in demanding environments. Its dual-channel configuration further enhances its utility, allowing for efficient circuit designs and reduced component count.
TLE2072CP Compare Parts
  • TLE2072CP vs TLE2662IDWR
  • TLE2072CP vs TLE2662IDW
  • TLE2072CP vs TLE26621DWR
  • TLE2072CP vs TLE2301INEE4
  • TLE2072CP vs TLE2301INE
  • TLE2072CP vs TLE2237CDW
  • TLE2072CP vs TLE2161MP
  • TLE2072CP vs TLE2161MLB
  • TLE2072CP vs TLE2161MJGB
  • TLE2072CP vs TLE2161IP
  • TLE2072CP vs TLE2161IDRG4
  • TLE2072CP vs TLE2161IDR
  • TLE2072CP vs TLE2161IDG4
  • TLE2072CP vs TLE2161ID
  • TLE2072CP vs TLE2161CDG4
  • TLE2072CP vs TLE2161CD
  • TLE2072CP vs TLE2161BMJG
  • TLE2072CP vs TLE2161AIP
  • TLE2072CP vs TLE2161AIDR
  • TLE2072CP vs TLE2161AIDG4
  • TLE2072CP vs TLE2161AID
  • TLE2072CP vs TLE2161ACP
  • TLE2072CP vs TLE2161ACD
  • TLE2072CP vs TLE2144MJB
  • TLE2072CP vs TLE2144MDWREP
  • TLE2072CP vs TLE2144MDWG4
  • TLE2072CP vs TLE2144MDW
  • TLE2072CP vs TLE2144IN
  • TLE2072CP vs TLE2144IDWR
  • TLE2072CP vs TLE2144IDWG4
  • TLE2072CP vs TLE2144IDW
  • TLE2072CP vs TLE2144CN
  • TLE2072CP vs TLE2144CDWRG4
  • TLE2072CP vs TLE2144CDWR
  • TLE2072CP vs TLE2144CDW
  • TLE2072CP vs TLE2144AIN
  • TLE2072CP vs TLE2144ACN
  • TLE2072CP vs TLE2142QDRQ1
  • TLE2072CP vs TLE2142MUB
  • TLE2072CP vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you