☰
TLE2144MJB
TLE2144MJB
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2144MJB Datasheet
History Price: Active
In Stock: 22240
TLE2144MJB vs TLE2144MDW
Series
Automotive, AEC-Q100, Excalibur
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
700 nA
Voltage - Input Offset
290 μV
290 μV
Current - Supply
6.9mA (x4 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-CDIP
16-SOIC