☰
TLE2425IDRG4
TLE2425IDRG4
Discontinued
Description:  IC VREF GND REF 0.8% 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 560
TLE2425IDRG4 vs TLE2426CPS
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Reference Type
Ground Reference (Virtual)
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
-
-
Current - Output
20 mA
-
Tolerance
?.8%
-
Temperature Coefficient
20ppm/ ℃ Typical
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
100μVrms
-
Voltage - Input
4V ~ 40V
-
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-