☰
TLE2426CPS
TLE2426CPS
Active
Description:  PRECISION REFERENCE
Manufacturer:  Texas Instruments
Datasheet:   TLE2426CPS Datasheet
History Price: $0.87000
In Stock: 10840
TLE2426CPS Specification
Specification
Part No
TLE2426CPS
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
-
Output Type
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Tolerance
-
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLE2426CPS Related Parts
TLE2425CD
TLE2425CD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CDR
TLE2425CDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CLP
TLE2425CLP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425CPS
TLE2425CPS
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425CPSR
TLE2425CPSR
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425ID
TLE2425ID
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDG4
TLE2425IDG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDR
TLE2425IDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDRG4
TLE2425IDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425ILP
TLE2425ILP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425MD
TLE2425MD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDR
TLE2425MDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2426CPS Description
The Texas Instruments TLE2426CPS is a precision rail splitter and “virtual ground” generator designed to create a low-impedance midpoint reference from a single positive supply. It is widely used in analog signal conditioning systems where dual-supply behavior is required but only a single supply rail is available. The device is implemented as an active buffer that tracks the midpoint between the input supply voltage and ground, providing a stable reference node with significantly lower impedance than passive resistor divider solutions.

## Device Functional Concept and Architecture

The TLE2426CPS operates as an active virtual ground generator based on an internal unity-gain buffer architecture. The device senses its input supply voltage and regulates its output terminal to maintain a midpoint potential, nominally V+/2, relative to ground. Unlike passive resistor-based voltage dividers, which exhibit high output impedance and poor load regulation, the TLE2426 provides a low-impedance buffered output capable of sourcing and sinking small currents while maintaining regulation accuracy.

The internal architecture integrates a precision reference generation circuit and an output buffer stage. The reference network establishes the midpoint voltage, while the buffer stage provides current drive capability to maintain output stability under dynamic load conditions. The output is actively regulated rather than passively derived, which significantly improves performance in mixed-signal analog systems.

## Electrical Operating Conditions and Supply Behavior

The device is designed to operate from a single supply input, with the output voltage tracking the midpoint of this supply. The allowable supply range is defined in the datasheet operating conditions and determines both the absolute output voltage range and the available headroom for internal circuitry.

The output is inherently dependent on the input supply voltage, as the regulated midpoint is derived from it. Any variation in the supply voltage results in proportional variation in the output reference level. However, the internal regulation loop maintains accurate midpoint tracking under normal operating conditions, minimizing deviation due to load-induced shifts.

Quiescent current is specified as a low operating parameter, making the device suitable for battery-powered and portable analog systems where power efficiency is a design constraint.

## Output Buffer Characteristics and Load Drive Capability

The output stage of the TLE2426CPS is a key functional element, implemented as a push-pull buffer capable of both sourcing and sinking current. This bidirectional current capability allows the device to maintain a stable virtual ground even when the load connected to the midpoint is dynamically varying.

The output impedance is significantly lower than passive midpoint generation techniques, enabling the device to support small-signal analog circuits, operational amplifier biasing networks, and audio signal systems where a stable reference midpoint is required. However, the output drive capability is limited by internal thermal and current constraints defined in the datasheet, and it is not intended to replace a full power ground return path in high-current applications.

The buffer includes internal current limiting behavior to protect the device from overload conditions. When the output is subjected to excessive load current, the device transitions into a current-limited mode rather than catastrophic failure, preserving functionality within safe operating boundaries.

## Dynamic Response and Stability Behavior

The TLE2426CPS is designed for stable operation under varying load conditions, but its transient response is governed by internal compensation networks and external load capacitance. The device maintains regulation through a feedback loop that adjusts output drive strength in response to deviations from the midpoint reference.

Load transients at the output can introduce temporary deviation from the ideal midpoint voltage, and recovery behavior depends on both internal slew rate limitations and external capacitive loading. The datasheet characterizes stability requirements, including minimum and recommended output capacitance conditions to ensure loop stability and prevent oscillation.

Because the device functions as an analog feedback regulator, it exhibits finite bandwidth. This limits its ability to respond to high-frequency load variations, making it more suitable for DC or low-frequency analog reference applications rather than high-speed switching environments.

## Input-Output Relationship and Regulation Principle

The output voltage of the TLE2426CPS is mathematically defined as a regulated fraction of the input supply voltage. The internal control loop continuously compares the output node to an internal reference derived from the supply and adjusts the buffer stage accordingly.

This regulation mechanism ensures that the output remains centered between the supply rails under steady-state conditions. However, the accuracy of this midpoint depends on internal offset errors, load conditions, and supply stability. The datasheet specifies these deviations in terms of output voltage accuracy and regulation error under defined load and supply conditions.

## Protection Features and Safe Operating Behavior

The device incorporates internal protection mechanisms to ensure robust operation under fault conditions. These include output current limiting, thermal protection behavior, and safe biasing under supply transients.

When output current exceeds specified limits, the device enters a protective region where output voltage regulation is reduced to prevent internal damage. Similarly, excessive internal power dissipation triggers thermal limiting behavior, reducing output drive capability to maintain junction temperature within safe limits.

The device is also designed to tolerate startup and shutdown transients on the supply rail without producing undefined output states, ensuring predictable behavior during power sequencing.

## Noise Performance and Analog Suitability

As a precision analog reference device, the TLE2426CPS exhibits low output noise characteristics relative to passive divider solutions. However, noise performance is still influenced by internal reference circuitry and buffer stage behavior.

The output noise is relevant in audio and instrumentation applications where the virtual ground serves as a reference for signal conditioning circuits. The device is therefore commonly used in low-noise analog front-end designs where stable midpoint biasing is required.

Noise characteristics are also influenced by external bypassing and decoupling components, which are typically required to maintain stable operation and minimize high-frequency perturbations.

## Application Context and System Integration

The primary application of the TLE2426CPS is the generation of a virtual ground in single-supply analog systems. This allows operational amplifiers and signal conditioning circuits to operate as if they were powered from dual supplies, even when only a single supply rail is available.

Typical use cases include portable audio equipment, sensor signal conditioning, instrumentation front ends, and embedded analog systems where dual-supply generation would otherwise require additional DC/DC conversion stages.

The device is particularly useful in systems where symmetrical signal swing around a midpoint reference is required for linear signal processing.

## Package and Implementation Considerations

The TLE2426CPS is supplied in a surface-mount package configuration designed for compact PCB integration. The package supports standard thermal dissipation through PCB copper area, and proper layout is essential to maintain low impedance ground reference behavior.

Decoupling capacitors are typically required at both input and output nodes to ensure stability and transient suppression. PCB layout must minimize parasitic inductance in the virtual ground node to preserve the low impedance characteristics of the device.

## Conclusion

The Texas Instruments TLE2426CPS is a precision active rail splitter that generates a stable virtual ground by regulating its output to the midpoint of a single supply voltage. Its architecture combines internal reference generation with a bidirectional buffer stage to provide low-impedance midpoint biasing suitable for analog signal systems. The device is optimized for low-power, low-noise applications requiring dual-supply emulation from a single supply source, with performance defined by its regulation accuracy, load handling capability, and stability under dynamic conditions.
TLE2426CPS Compare Parts
  • TLE2426CPS vs TLE2426QDRG4Q1
  • TLE2426CPS vs TLE2426MJGB
  • TLE2426CPS vs TLE2426MDREP
  • TLE2426CPS vs TLE2426MDG4
  • TLE2426CPS vs TLE2426MD
  • TLE2426CPS vs TLE2426IPG4
  • TLE2426CPS vs TLE2426IP
  • TLE2426CPS vs TLE2426ILPR
  • TLE2426CPS vs TLE2426ILP
  • TLE2426CPS vs TLE2426IDRG4
  • TLE2426CPS vs TLE2426IDR
  • TLE2426CPS vs TLE2426IDG4
  • TLE2426CPS vs TLE2426ID
  • TLE2426CPS vs TLE2426CP
  • TLE2426CPS vs TLE2426CLPR
  • TLE2426CPS vs TLE2426CLPE3
  • TLE2426CPS vs TLE2426CLP
  • TLE2426CPS vs TLE2426CDRG4
  • TLE2426CPS vs TLE2426CDR
  • TLE2426CPS vs TLE2426CDG4
  • TLE2426CPS vs TLE2426CD
  • TLE2426CPS vs TLE2425MJGB
  • TLE2426CPS vs TLE2425MDRG4
  • TLE2426CPS vs TLE2425MDR
  • TLE2426CPS vs TLE2425MD
  • TLE2426CPS vs TLE2425ILP
  • TLE2426CPS vs TLE2425IDRG4
  • TLE2426CPS vs TLE2425IDR
  • TLE2426CPS vs TLE2425IDG4
  • TLE2426CPS vs TLE2425ID
  • TLE2426CPS vs TLE2425CPSR
  • TLE2426CPS vs TLE2425CPS
  • TLE2426CPS vs TLE2425CLP
  • TLE2426CPS vs TLE2425CDR
  • TLE2426CPS vs TLE2425CD
  • TLE2426CPS vs TLE2426IPE4
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description